RHS10025D
RHS10025D
Active
Description:  HEATSINK SSR 100X100X25MM
Manufacturer:  Carlo Gavazzi
Datasheet:   RHS10025D Datasheet
History Price: $60
In Stock: 38000
RHS10025D Specification
Specification
Part No
RHS10025D
Category
Relay Accessories
Manufacturer
Carlo Gavazzi
Series
RHS
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Heat Sink
For Use With/Related Products
Multiple Series
RHS10025D PDF Datasheet
RHS10025D Related Parts
RHS00
RHS00
Carlo Gavazzi
SSR DIN-MOUNT ADAPTER PLATE
RHS100
RHS100
Carlo Gavazzi
SSR HEATSINK 3.1 DEG C/W
RHS112A
RHS112A
Carlo Gavazzi
SSR HEATSINK 0.76 DEG C/W
RHS301
RHS301
Carlo Gavazzi
SSR HEATSINK 0.82 DEG C/W
RHS301F115C
RHS301F115C
Carlo Gavazzi
SSR RHS301 & 115V FAN ASSEMBLY
RHS45B
RHS45B
Carlo Gavazzi
SSR HEATSINK 1.85 DEG C/W
RHS45C
RHS45C
Carlo Gavazzi
SSR W/HEAT SINK 45X55MM
RHS5050RFD
RHS5050RFD
Carlo Gavazzi
H/S RF X1 PANEL 80X50X51MM
RHS90A
RHS90A
Carlo Gavazzi
SSR HEATSINK 0.97 DEG C/W
RHSF60-24
RHSF60-24
Carlo Gavazzi
SSR FAN ASS. 60X60 24VDC
RHS10067D
RHS10067D
Carlo Gavazzi
HEATSINK SSR 121X76X67MM
RHS11267DIND
RHS11267DIND
Carlo Gavazzi
H/S SSR 3/1-PH DIN 119X125X67MM
RHS10025D Compare Parts
  • RHS10025D vs RHS90A
  • RHS10025D vs RHS5050RFD
  • RHS10025D vs RHS45C
  • RHS10025D vs RHS45B
  • RHS10025D vs RHS301F115C
  • RHS10025D vs RHS301
  • RHS10025D vs RHS112A
  • RHS10025D vs RHS100
  • RHS10025D vs RHS00
  • RHS10025D vs RHSF40-24
  • RHS10025D vs RHS90AD
  • RHS10025D vs RHS703
  • RHS10025D vs RHS540
  • RHS10025D vs RHS45CD
  • RHS10025D vs RHS301F230
  • RHS10025D vs RHS301F115
  • RHS10025D vs RHS11267DIND
  • RHS10025D vs RHS10067D
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.