RN2A23A50
RN2A23A50
Obsolete
Description:  2 POLE 230VAC 50A AC CONTROL
Manufacturer:  Carlo Gavazzi
Datasheet:   RN2A23A50 Datasheet
History Price: Obsolete
In Stock: 9600
RN2A23A50 Specification
Specification
Part No
RN2A23A50
Category
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Series
*
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Circuit
-
Output Type
-
Load Current
-
Voltage - Input
-
Voltage - Load
-
Termination Style
-
Package / Case
-
RN2A23A50 PDF Datasheet
RN2A23A50 Related Parts
RN2A23A30
RN2A23A30
Carlo Gavazzi
2 POLE 230VAC 30A AC CONTROL
RN2A23D30
RN2A23D30
Carlo Gavazzi
2 POLE 230VAC 30A DC CONTROL
RN2A23D50
RN2A23D50
Carlo Gavazzi
2 POLE 230VAC 50A DC CONTROL
RN2A48A30
RN2A48A30
Carlo Gavazzi
2 POLE 480VAC 30A AC CONTROL
RN2A48A50
RN2A48A50
Carlo Gavazzi
2 POLE 480VAC 50A AC CONTROL
RN2A48D30
RN2A48D30
Carlo Gavazzi
2 POLE 480VAC 30A DC CONTROL
RN2A48D50
RN2A48D50
Carlo Gavazzi
2 POLE 480VAC 50A DC CONTROL
RN2B48D50
RN2B48D50
Carlo Gavazzi
SSR SOLI IO 480V 50A 5-32
RN2A23A50 Compare Parts
  • RN2A23A50 vs RN2A48D50
  • RN2A23A50 vs RN2A48D30
  • RN2A23A50 vs RN2A48A50
  • RN2A23A50 vs RN2A48A30
  • RN2A23A50 vs RN2A23D50
  • RN2A23A50 vs RN2A23D30
  • RN2A23A50 vs RN2A23A30
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.