ZPD8
ZPD8
Obsolete
Description:  RELAY SOCKET 8 POSITION DIN RAIL
Manufacturer:  Carlo Gavazzi
Datasheet:   ZPD8 Datasheet
History Price: Obsolete
In Stock: 43600
ZPD8 Specification
Specification
Part No
ZPD8
Category
Relay Sockets
Manufacturer
Carlo Gavazzi
Series
RCP
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
8
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
RCP Relays
ZPD8 PDF Datasheet
ZPD8 Compare Parts
  • ZPD8 vs ZPD11
  • ZPD8 vs ZPD8A
  • ZPD8 vs ZPD11A
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.