☰
PS7160-2A
PS7160-2A
Obsolete
Description:  SSR RELAY SPST-NO 90MA 0-600V
Manufacturer:  CEL
Datasheet:   PS7160-2A Datasheet
History Price: Obsolete
In Stock: 33120
PS7160-2A Specification
Specification
Part No
PS7160-2A
Category
Solid State Relays
Manufacturer
CEL
Series
PS, OCMOS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 600 V
Load Current
90 mA
Termination Style
50 Ohms
Package / Case
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
PS7160-2A Related Parts
PS7141-2A-A
PS7141-2A-A
Renesas Electronics
SSR RELAY SPST-NO 150MA 0-400V
PS7160-1A-A
PS7160-1A-A
Renesas Electronics
SSR RELAY SPST-NO 90MA 0-600V
PS7160L-1A-A
PS7160L-1A-A
Renesas Electronics
SSR RELAY SPST-NO 90MA 0-600V
PS7241-1A-F3-A
PS7241-1A-F3-A
Renesas Electronics
SSR RELAY SPST-NO 120MA 0-400V
PS7341L-1A-A
PS7341L-1A-A
Renesas Electronics
SSR RELAY SPST-NO 150MA 0-400V
PS7360-1A-V-A
PS7360-1A-V-A
Renesas Electronics
SSR RELAY SPST-NO 90MA 0-600V
PS7801-1A-F3-A
PS7801-1A-F3-A
Renesas Electronics
SSR RELAY SPST-NO 100MA 0-40V
PS7801M-1A-A
PS7801M-1A-A
Renesas Electronics
SSR RELAY SPST-NO 160MA 0-20V
PS710A-1A
PS710A-1A
CEL
SSR RELAY SPST-NO 1.8A 0-60V
PS710A-1A-A
PS710A-1A-A
CEL
SSR RELAY SPST-NO 1.8A 0-60V
PS710AL-1A
PS710AL-1A
CEL
SSR RELAY SPST-NO 1.8A 0-60V
PS710AL-1A-A
PS710AL-1A-A
CEL
SSR RELAY SPST-NO 1.8A 0-60V
PS7160-2A Compare Parts
  • PS7160-2A vs PS7801-1A-F3-A
  • PS7160-2A vs PS7360-1A-V-A
  • PS7160-2A vs PS7341L-1A-A
  • PS7160-2A vs PS7241-1A-F3-A
  • PS7160-2A vs PS7160L-1A-A
  • PS7160-2A vs PS7160-1A-A
  • PS7160-2A vs PS7141-2A-A
  • PS7160-2A vs PS7804-1A-A
  • PS7160-2A vs PS7802B-1A-A
  • PS7160-2A vs PS7802-1A-F3-A
  • PS7160-2A vs PS7802-1A-A
  • PS7160-2A vs PS7801J-1A-F3-A
  • PS7160-2A vs PS7801J-1A-A
  • PS7160-2A vs PS7801E-1A-A
  • PS7160-2A vs PS7801C-1A-A
  • PS7160-2A vs PS7801-1A-F3-A
  • PS7160-2A vs PS7522-2A
  • PS7160-2A vs PS7431-1A-A
  • PS7160-2A vs PS7360L-1A-E3-A
  • PS7160-2A vs PS7360L-1A-A
  • PS7160-2A vs PS7360L-1A
  • PS7160-2A vs PS7360-1A-V-A
  • PS7160-2A vs PS7360-1A-A
  • PS7160-2A vs PS7360-1A
  • PS7160-2A vs PS7342L-1A-E3-A
  • PS7160-2A vs PS7342L-1A-A
  • PS7160-2A vs PS7342L-1A
  • PS7160-2A vs PS7342-1A-A
  • PS7160-2A vs PS7342-1A
  • PS7160-2A vs PS7341L-1B-E3-A
  • PS7160-2A vs PS7341L-1B-A
  • PS7160-2A vs PS7341L-1A-E3-A
  • PS7160-2A vs PS7341L-1A-A
  • PS7160-2A vs PS7341L-1A
  • PS7160-2A vs PS7341CL-1A-A
  • PS7160-2A vs PS7341C-1A-A
  • PS7160-2A vs PS7341-1B-A
  • PS7160-2A vs PS7341-1A-A
  • PS7160-2A vs PS7341-1A
  • PS7160-2A vs PS7241E-1B-A
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right