Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT962360
SGT962360
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SGT962360 Datasheet
History Price: Obsolete
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT962360 Specification
Specification
Part No
SGT962360
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
24VDC
Voltage - Load
24 V ~ 600 V
Load Current
25 A
Termination Style
-
Package / Case
Module
Supplier Device Package
-
SGT962360 PDF Datasheet
SGT962360 Datasheet
Click and Download: SGT962360 Datasheet
SGT962360 Related Parts
SGT7650500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT7690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8638500
Celduc Inc
SSR RELAY SPST-NO 35A 24-520V
SGT8650810
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT865470E
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SGT8658500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT8658502
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8670500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT867350
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SGT8678500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT8690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8698500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT962360 Compare Parts
SGT962360 vs SGTA4653
SGT962360 vs SGTA4651
SGT962360 vs SGTA4650
SGT962360 vs SGT9874300
SGT962360 vs SGT9854320
SGT962360 vs SGT9854300
SGT962360 vs SGT9834300
SGT962360 vs SGT968360E
SGT962360 vs SGT967960E
SGT962360 vs SGT967760E
SGT962360 vs SGT967360E
SGT962360 vs SGT967360
SGT962360 vs SGT965960
SGT962360 vs SGT9654302
SGT962360 vs SGT965360E
SGT962360 vs SGT965360
SGT962360 vs SGT9624300
SGT962360 vs SGT962360E
SGT962360 vs SGT8879200
SGT962360 vs SGT8859200
SGT962360 vs SGT8858200
SGT962360 vs SGT8850200
SGT962360 vs SGT8698504
SGT962360 vs SGT8698503
SGT962360 vs SGT8698500
SGT962360 vs SGT8690500
SGT962360 vs SGT8678500
SGT962360 vs SGT867350
SGT962360 vs SGT8670500
SGT962360 vs SGT8658502
SGT962360 vs SGT8658500
SGT962360 vs SGT865470E
SGT962360 vs SGT8650810
SGT962360 vs SGT8638500
SGT962360 vs SGT7690500
SGT962360 vs SGT7650500
SGT962360 vs SGT9694300
SGT962360 vs SGT9654300
SGT962360 vs SGT96536H
SGT962360 vs SGT948360E
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.