SIL465000
SIL465000
Active
Description:  SSR RELAY SPST-NO 32A 160-450V
Manufacturer:  Celduc Inc
Datasheet:   SIL465000 Datasheet
History Price: $292.3
In Stock: 9600
SIL465000 Specification
Specification
Part No
SIL465000
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
Celpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
0 ~ 10VDC
Voltage - Load
160 V ~ 450 V
Load Current
32 A
Termination Style
8 mOhms
Package / Case
-
Supplier Device Package
Module
SIL465000 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
Matthew King
Canada
5 stars
2026-03-16 10:49
Reached the destination in 15 days. As described. RECOMMENDED!