SK541101
SK541101
Active
Description:  SSR RELAY SPST-NC 2.5A 24-280V
Manufacturer:  Celduc Inc
Datasheet:   SK541101 Datasheet
History Price: $55.61
In Stock: 32980
SK541101 Specification
Specification
Part No
SK541101
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NC (1 Form B)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 30VDC
Voltage - Load
24 V ~ 280 V
Load Current
2.5 A
Termination Style
-
Package / Case
-
Supplier Device Package
4-SIP
SK541101 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Daniel Costa Santos
Brazil
5 stars
2026-04-04 02:50
Accurate information, CI purchased and replaced with success.
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!