Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SMT8620520
SMT8620520
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SMT8620520 Datasheet
History Price: $150.02
In Stock: 25960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMT8620520 Specification
Specification
Part No
SMT8620520
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
Sightpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
Voltage - Load
24 V ~ 520 V
Load Current
25 A
Termination Style
20 mOhms
Package / Case
-
Supplier Device Package
Module
SMT8620520 PDF Datasheet
SMT8620520 Datasheet
Click and Download: SMT8620520 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund