SU865770
SU865770
Active
Description:  SSR RELAY SPST-NO 50A 24-510V
Manufacturer:  Celduc Inc
Datasheet:   SU865770 Datasheet
History Price: $64.32
In Stock: 24400
SU865770 Specification
Specification
Part No
SU865770
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
celpac 2G?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
24VAC/DC
Voltage - Load
24 V ~ 510 V
Load Current
50 A
Termination Style
-
Package / Case
Module
Supplier Device Package
-
SU865770 PDF Datasheet
SU865770 Related Parts
SU842070
SU842070
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SU842770
SU842770
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SU842970
SU842970
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SU865070
SU865070
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SU865970
SU865970
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SU867070
SU867070
Celduc Inc
SSR RELAY SPST-NO 75A 24-600V
SU865770 Compare Parts
  • SU865770 vs SU865970
  • SU865770 vs SU865070
  • SU865770 vs SU842970
  • SU865770 vs SU842770
  • SU865770 vs SU842070
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you