Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Reed Relays
/ Comus International 3351-4275-056
3351-4275-056
Active
Reed Relays
Description:
RELAY REED HV SPST-NC 50W 3A 5V
Manufacturer:
Comus International
Datasheet:
3351-4275-056 Datasheet
History Price: $51.81
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
3351-4275-056 Specification
Specification
Part No
3351-4275-056
Category
Reed Relays
Manufacturer
Comus International
Series
3350
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPST-NC (1 Form B)
Contact Rating (Current)
3:00:00
Switching Voltage
7500VAC, 7500VDC - Max
Coil Current
125 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Must Operate Voltage
3.75 VDC
Must Release Voltage
0.5 VDC
Operate Time
3 ms
Release Time
3 ms
Operating Temperature
-20℃ ~ 85℃
Contact Material
-
3351-4275-056 PDF Datasheet
3351-4275-056 Datasheet
Click and Download: 3351-4275-056 Datasheet
3351-4275-056 Related Parts
3350-1275-056
Comus International
RELAY REED HV SPST 200W 3A 5V
3350-1275-126
Comus International
RELAY REED HV SPST 200W 3A 12V
3350-1275-246
Comus International
RELAY REED HV SPST 200W 3A 24V
3350-4275-056
Comus International
RELAY REED HV SPST-NC 200W 3A 5V
3350-4275-126
Comus International
RELAY REED HV SPST-NC 200W 3A 12
3350-4275-246
Comus International
RELAY REED HV SPST-NC 200W 3A 24
3351-1275-056
Comus International
RELAY REED HV SPST 50W 3A 5V
3351-1275-126
Comus International
RELAY REED HV SPST 50W 3A 12V
3351-1275-246
Comus International
RELAY REED HV SPST 50W 3A 24V
3351-4275-126
Comus International
RELAY REED HV SPST-NC 50W 3A 12V
3351-4275-246
Comus International
RELAY REED HV SPST-NC 50W 3A 24V
3351-4275-056 Compare Parts
3351-4275-056 vs 3351-4275-126
3351-4275-056 vs 3351-1275-246
3351-4275-056 vs 3351-1275-126
3351-4275-056 vs 3351-1275-056
3351-4275-056 vs 3350-4275-246
3351-4275-056 vs 3350-4275-126
3351-4275-056 vs 3350-4275-056
3351-4275-056 vs 3350-1275-246
3351-4275-056 vs 3350-1275-126
3351-4275-056 vs 3350-1275-056
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!