3572-1220-052
3572-1220-052
Active
Description:  RELAY REED DIP DPST .5A 5V W/ES
Manufacturer:  Comus International
History Price: $2.3452
In Stock: 13200
3572-1220-052 Specification
Specification
Part No
3572-1220-052
Category
Reed Relays
Manufacturer
Comus International
Series
3572
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
DPST-NO (2 Form A)
Contact Rating (Current)
500 mA
Switching Voltage
150VDC - Max
Coil Current
35.7 mA
Coil Type
Non Latching
Features
Electrostatic Shield
Termination Style
PC Pin
Seal Rating
-
Must Operate Voltage
3.75 VDC
Must Release Voltage
0.6 VDC
Operate Time
0.5 ms
Release Time
0.5 ms
Operating Temperature
-20℃ ~ 85℃
Contact Material
-
3572-1220-052 PDF Datasheet
3572-1220-052 Related Parts
3570-1210-051
3570-1210-051
Comus International
RELAY REED DIP SPST .5A 5V
3570-1210-052
3570-1210-052
Comus International
RELAY REED DIP SPST .5A 5V W/ES
3570-1210-053
3570-1210-053
Comus International
RELAY REED DIP SPST .5A 5V W/DIO
3570-1210-054
3570-1210-054
Comus International
RELAY REED DIP SPST .5A 5V W/DIO
3570-1210-121
3570-1210-121
Comus International
RELAY REED DIP SPST .5A 12V
3570-1210-122
3570-1210-122
Comus International
RELAY REED DIP SPST .5A 12V W/ES
3570-1210-123
3570-1210-123
Comus International
RELAY REED DIP SPST .5A 12V W/DI
3570-1210-124
3570-1210-124
Comus International
RELAY REED DIP SPST .5A 12V W/DI
3570-1210-241
3570-1210-241
Comus International
RELAY REED DIP SPST .5A 24V
3570-1210-242
3570-1210-242
Comus International
RELAY REED DIP SPST .5A 24V W/ES
3570-1210-243
3570-1210-243
Comus International
RELAY REED DIP SPST .5A 24V W/DI
3570-1210-244
3570-1210-244
Comus International
RELAY REED DIP SPST .5A 24V W/DI
3572-1220-052 Compare Parts
  • 3572-1220-052 vs 3572-1220-243
  • 3572-1220-052 vs 3572-1220-242
  • 3572-1220-052 vs 3572-1220-241
  • 3572-1220-052 vs 3572-1220-124
  • 3572-1220-052 vs 3572-1220-123
  • 3572-1220-052 vs 3572-1220-122
  • 3572-1220-052 vs 3572-1220-121
  • 3572-1220-052 vs 3572-1220-054
  • 3572-1220-052 vs 3572-1220-053
  • 3572-1220-052 vs 3572-1220-051
  • 3572-1220-052 vs 3570-1517-053
  • 3572-1220-052 vs 3570-1517-051
  • 3572-1220-052 vs 3570-1512-123
  • 3572-1220-052 vs 3570-1512-121
  • 3572-1220-052 vs 3570-1512-053
  • 3572-1220-052 vs 3570-1512-051
  • 3572-1220-052 vs 3570-1429-124
  • 3572-1220-052 vs 3570-1429-122
  • 3572-1220-052 vs 3570-1429-054
  • 3572-1220-052 vs 3570-1429-052
  • 3572-1220-052 vs 3570-1421-124
  • 3572-1220-052 vs 3570-1421-122
  • 3572-1220-052 vs 3570-1421-054
  • 3572-1220-052 vs 3570-1421-052
  • 3572-1220-052 vs 3570-1419-124
  • 3572-1220-052 vs 3570-1419-123
  • 3572-1220-052 vs 3570-1419-122
  • 3572-1220-052 vs 3570-1419-121
  • 3572-1220-052 vs 3570-1419-054
  • 3572-1220-052 vs 3570-1419-053
  • 3572-1220-052 vs 3570-1419-052
  • 3572-1220-052 vs 3570-1419-051
  • 3572-1220-052 vs 3570-1411-124
  • 3572-1220-052 vs 3570-1411-123
  • 3572-1220-052 vs 3570-1411-122
  • 3572-1220-052 vs 3570-1411-121
  • 3572-1220-052 vs 3570-1411-054
  • 3572-1220-052 vs 3570-1411-053
  • 3572-1220-052 vs 3570-1411-052
  • 3572-1220-052 vs 3570-1411-051
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.