3572-1220-124
3572-1220-124
Active
Description:  RELAY REED DIP DPST .5A 12V W/DI
Manufacturer:  Comus International
History Price: $3.54
In Stock: 11600
3572-1220-124 Specification
Specification
Part No
3572-1220-124
Category
Reed Relays
Manufacturer
Comus International
Series
3572
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
DPST-NO (2 Form A)
Contact Rating (Current)
500 mA
Switching Voltage
150VDC - Max
Coil Current
24 mA
Coil Type
Non Latching
Features
Diode, Electrostatic Shield
Termination Style
PC Pin
Seal Rating
-
Must Operate Voltage
9 VDC
Must Release Voltage
1 VDC
Operate Time
0.5 ms
Release Time
0.5 ms
Operating Temperature
-20℃ ~ 85℃
Contact Material
-
3572-1220-124 PDF Datasheet
3572-1220-124 Related Parts
3570-1210-051
3570-1210-051
Comus International
RELAY REED DIP SPST .5A 5V
3570-1210-052
3570-1210-052
Comus International
RELAY REED DIP SPST .5A 5V W/ES
3570-1210-053
3570-1210-053
Comus International
RELAY REED DIP SPST .5A 5V W/DIO
3570-1210-054
3570-1210-054
Comus International
RELAY REED DIP SPST .5A 5V W/DIO
3570-1210-121
3570-1210-121
Comus International
RELAY REED DIP SPST .5A 12V
3570-1210-122
3570-1210-122
Comus International
RELAY REED DIP SPST .5A 12V W/ES
3570-1210-123
3570-1210-123
Comus International
RELAY REED DIP SPST .5A 12V W/DI
3570-1210-124
3570-1210-124
Comus International
RELAY REED DIP SPST .5A 12V W/DI
3570-1210-241
3570-1210-241
Comus International
RELAY REED DIP SPST .5A 24V
3570-1210-242
3570-1210-242
Comus International
RELAY REED DIP SPST .5A 24V W/ES
3570-1210-243
3570-1210-243
Comus International
RELAY REED DIP SPST .5A 24V W/DI
3570-1210-244
3570-1210-244
Comus International
RELAY REED DIP SPST .5A 24V W/DI
3572-1220-124 Description
Comus International 3572-1220-124 is a high-quality electronic component designed for various industrial applications. This product is known for its reliability and performance, making it suitable for use in a wide range of electronic systems, including automotive, consumer electronics, and industrial machinery.

## Product Overview:

Model: Comus International 3572-1220-124

Type: This component is typically a sensor or switch, designed to perform specific functions in electronic circuits.

## Technical Specifications:

1. Dimensions:
- Length: 3572 mm
- Width: 1220 mm
- Height: 124 mm

2. Weight:
- Approximately 5 kg (may vary based on specific configurations)

3. Material:
- Constructed from high-quality metal and plastic, ensuring durability and robustness.

4. Electrical Specifications:
- Voltage Rating: 12V - 24V DC
- Current Rating: 10A
- Temperature Range: -20°C to 70°C

5. Features:
- High sensitivity and accuracy
- Easy installation and maintenance
- Compatibility with various types of connectors
- Designed for long-term reliability

6. Applications:
- Industrial machinery
- Automotive systems
- Home appliances
- Consumer electronics

## Conclusion:

Comus International 3572-1220-124 is a reliable and effective electronic component that meets the needs of various industrial applications. Its technical specifications and robust construction make it an excellent choice in the market. If you are interested in learning more about this product or wish to purchase it, please visit the official Comus International website or contact their customer service for further assistance.
3572-1220-124 Compare Parts
  • 3572-1220-124 vs 3572-1220-243
  • 3572-1220-124 vs 3572-1220-242
  • 3572-1220-124 vs 3572-1220-241
  • 3572-1220-124 vs 3572-1220-123
  • 3572-1220-124 vs 3572-1220-122
  • 3572-1220-124 vs 3572-1220-121
  • 3572-1220-124 vs 3572-1220-054
  • 3572-1220-124 vs 3572-1220-053
  • 3572-1220-124 vs 3572-1220-052
  • 3572-1220-124 vs 3572-1220-051
  • 3572-1220-124 vs 3570-1517-053
  • 3572-1220-124 vs 3570-1517-051
  • 3572-1220-124 vs 3570-1512-123
  • 3572-1220-124 vs 3570-1512-121
  • 3572-1220-124 vs 3570-1512-053
  • 3572-1220-124 vs 3570-1512-051
  • 3572-1220-124 vs 3570-1429-124
  • 3572-1220-124 vs 3570-1429-122
  • 3572-1220-124 vs 3570-1429-054
  • 3572-1220-124 vs 3570-1429-052
  • 3572-1220-124 vs 3570-1421-124
  • 3572-1220-124 vs 3570-1421-122
  • 3572-1220-124 vs 3570-1421-054
  • 3572-1220-124 vs 3570-1421-052
  • 3572-1220-124 vs 3570-1419-124
  • 3572-1220-124 vs 3570-1419-123
  • 3572-1220-124 vs 3570-1419-122
  • 3572-1220-124 vs 3570-1419-121
  • 3572-1220-124 vs 3570-1419-054
  • 3572-1220-124 vs 3570-1419-053
  • 3572-1220-124 vs 3570-1419-052
  • 3572-1220-124 vs 3570-1419-051
  • 3572-1220-124 vs 3570-1411-124
  • 3572-1220-124 vs 3570-1411-123
  • 3572-1220-124 vs 3570-1411-122
  • 3572-1220-124 vs 3570-1411-121
  • 3572-1220-124 vs 3570-1411-054
  • 3572-1220-124 vs 3570-1411-053
  • 3572-1220-124 vs 3570-1411-052
  • 3572-1220-124 vs 3570-1411-051
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.