BFH-2A05W
BFH-2A05W
Active
Description:  250V/1.5A HIGH TEMPERATURE REED
Manufacturer:  Bright Toward
Datasheet:   BFH-2A05W Datasheet
History Price: $33.33
In Stock: 14800
BFH-2A05W Specification
Specification
Part No
BFH-2A05W
Category
Reed Relays
Manufacturer
Bright Toward
Series
BFH
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
DPST-NO (2 Form A)
Contact Rating (Current)
500 mA
Switching Voltage
200VDC - Max
Coil Current
55.6 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Must Operate Voltage
2.5 VDC
Must Release Voltage
0.4 VDC
Operate Time
0.5 ms
Release Time
0.15 ms
Operating Temperature
-40℃ ~ 125℃
Contact Material
-
BFH-2A05W PDF Datasheet
BFH-2A05W Related Parts
BFH 2A-12
BFH 2A-12
Comus International
RELAY REED DPST .5A 12V
BFH-1C05C
BFH-1C05C
Bright Toward
250V/1.5A REED RELAY, 1 FORM C,
BFH-1C-05E
BFH-1C-05E
Comus International
REED RELAY SPDT .5A 5V
BFH-2A-05
BFH-2A-05
Comus International
RELAY REED DPST .5A 5V
BFH-2A05C
BFH-2A05C
Bright Toward
250V/1.5A REED RELAY, 2 FORM A,
BFH-2A-05C
BFH-2A-05C
Comus International
RELAY REED DPST .5A 5V
BFH-2A-05E
BFH-2A-05E
Comus International
RELAY REED DPST .5A 5V
BFH-2A12
BFH-2A12
Bright Toward
250V/1.5A REED RELAY, 2 FORM A,
BFH-2A-12C
BFH-2A-12C
Comus International
RELAY REED DPST .5A 12V
BFH-2A-12E
BFH-2A-12E
Comus International
RELAY REED DPST .5A 12V
BFH-2C05
BFH-2C05
Bright Toward
200V/0.5A REED RELAY, 2 FORM C,
BFH-2C-05
BFH-2C-05
Comus International
RELAY REED DPDT .25A 5V
BFH-2A05W Compare Parts
  • BFH-2A05W vs BFH-3A-05
  • BFH-2A05W vs BFH-2C12W
  • BFH-2A05W vs BFH-2C-12
  • BFH-2A05W vs BFH-2C12
  • BFH-2A05W vs BFH-2C05W
  • BFH-2A05W vs BFH-2C-05
  • BFH-2A05W vs BFH-2C05
  • BFH-2A05W vs BFH-2A-12E
  • BFH-2A05W vs BFH-2A-12C
  • BFH-2A05W vs BFH-2A12
  • BFH-2A05W vs BFH-2A-05E
  • BFH-2A05W vs BFH-2A-05C
  • BFH-2A05W vs BFH-2A05C
  • BFH-2A05W vs BFH-2A-05
  • BFH-2A05W vs BFH-1C-05E
  • BFH-2A05W vs BFH-1C05C
  • BFH-2A05W vs BFH 2A-12
  • BFH-2A05W vs BFH-1C-12E
  • BFH-2A05W vs BFH-1C-12C
  • BFH-2A05W vs BFH-1C-12
  • BFH-2A05W vs BFH-1C-05C
  • BFH-2A05W vs BFH-1C-05
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.