Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
-
/ Crouzet 84145061
84145061
Obsolete
-
Description:
DC INPUT MODULE 24V
Manufacturer:
Crouzet
Datasheet:
84145061 Datasheet
History Price: Obsolete
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
84145061 Specification
Specification
Part No
84145061
Category
-
Manufacturer
Crouzet
Series
SIMM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
84145061 PDF Datasheet
84145061 Datasheet
Click and Download: 84145061 Datasheet
84145061 Related Parts
84115501
Sensata Crydom
AC INPUT MODULE 120V
84115502
Sensata Crydom
AC INPUT MODULE 240V
84115503
Sensata Crydom
DC INPUT MODULE 4-32V
84130104
Sensata Crydom
DC OUTPUT MODULE 3A
84130105
Sensata Crydom
AC OUTPUT MODULE 5A
84130108
Sensata Crydom
AC OUTPUT MODULE 5A
84110210
Sensata Crydom
DC INPUT MODULE 24V
84110410
Sensata Crydom
AC OUTPUT MODULE 3.5A
84145001
Crouzet
DC OUTPUT MODULE 500MA
84145011
Crouzet
DC OUTPUT MODULE 2A
84145021
Crouzet
AC OUTPUT MODULE 500MA
84145041
Crouzet
AC OUTPUT MODULE 6A
84145061 Compare Parts
84145061 vs 84130105
84145061 vs 84130104
84145061 vs 84115503
84145061 vs 84115502
84145061 vs 84115501
84145061 vs 84110410
84145061 vs 84110210
84145061 vs 84145041
84145061 vs 84145021
84145061 vs 84145011
84145061 vs 84145001
84145061 vs 84145071
84145061 vs 84145064
84145061 vs 84145062
84145061 vs 84145046
84145061 vs 84145043
84145061 vs 84145042
84145061 vs 84145031
84145061 vs 84145024
84145061 vs 84145020
84145061 vs 84145015
84145061 vs 84145010
84145061 vs 84145005
84145061 vs 84145004
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast