☰
EL625A
EL625A
Active
Description:  LINEAR IC
Manufacturer:  Everlight Electronics
Datasheet:   EL625A Datasheet
History Price: $3.39954
In Stock: 49600
EL625A Specification
Specification
Part No
EL625A
Category
Solid State Relays
Manufacturer
Everlight Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.18VDC
Voltage - Load
0 V ~ 250 V
Load Current
150 mA
Termination Style
15 Ohms
Package / Case
-
Supplier Device Package
6-DIP (0.300", 7.62mm)
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks