RH3B-UTAC120V
RH3B-UTAC120V
Active
Description:  RELAY TOPMOUNT 3PDT 10A 120VAC
Manufacturer:  IDEC
History Price: $16.8
In Stock: 23780
RH3B-UTAC120V Specification
Specification
Part No
RH3B-UTAC120V
Category
Power Relays, Over 2 Amps
Manufacturer
IDEC
Series
RH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
120VAC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC, 30VDC - Max
Coil Current
14.2 mA
Coil Type
Non Latching
Features
-
Termination Style
Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
96 VAC
Must Release Voltage
36 VAC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
RH3B-UTAC120V PDF Datasheet
RH3B-UTAC120V Related Parts
RH3B-UAC120V
RH3B-UAC120V
IDEC
RELAY GEN PURPOSE 3PDT 10A 120V
RH3B-UAC24V
RH3B-UAC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RH3B-UDC12V
RH3B-UDC12V
IDEC
RELAY GEN PURPOSE 3PDT 10A 12V
RH3B-UDC24V
RH3B-UDC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RH3B-ULAC120V
RH3B-ULAC120V
IDEC
RELAY GEN PURPOSE 3PDT 10A 120V
RH3B-ULAC24V
RH3B-ULAC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RH3B-ULCAC120V
RH3B-ULCAC120V
IDEC
RELAY GEN PURPOSE 3PDT 10A 120V
RH3B-ULCAC24V
RH3B-ULCAC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RH3B-ULCDC24V
RH3B-ULCDC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RH3B-ULDC12V
RH3B-ULDC12V
IDEC
RELAY GEN PURPOSE 3PDT 10A 12V
RH3B-ULDC24V
RH3B-ULDC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RH3B-D-DC125V
RH3B-D-DC125V
IDEC
RH3B RELAY WITH DIODE
RH3B-UTAC120V Compare Parts
  • RH3B-UTAC120V vs RH3B-ULDC12V
  • RH3B-UTAC120V vs RH3B-ULCDC24V
  • RH3B-UTAC120V vs RH3B-ULCAC24V
  • RH3B-UTAC120V vs RH3B-ULCAC120V
  • RH3B-UTAC120V vs RH3B-ULAC24V
  • RH3B-UTAC120V vs RH3B-ULAC120V
  • RH3B-UTAC120V vs RH3B-UDC24V
  • RH3B-UTAC120V vs RH3B-UDC12V
  • RH3B-UTAC120V vs RH3B-UAC24V
  • RH3B-UTAC120V vs RH3B-UAC120V
  • RH3B-UTAC120V vs RH3V2-ULDC48V
  • RH3B-UTAC120V vs RH3V2-ULDC24V
  • RH3B-UTAC120V vs RH3V2-ULAC120V
  • RH3B-UTAC120V vs RH3V2-UDC6V
  • RH3B-UTAC120V vs RH3V2-UDC48V
  • RH3B-UTAC120V vs RH3V2-UDC24V
  • RH3B-UTAC120V vs RH3V2-UDC12V
  • RH3B-UTAC120V vs RH3V2-UDC110V
  • RH3B-UTAC120V vs RH3V2-UAC6V
  • RH3B-UTAC120V vs RH3V2-UAC24V
  • RH3B-UTAC120V vs RH3V2-UAC240V
  • RH3B-UTAC120V vs RH3V2-UAC12V
  • RH3B-UTAC120V vs RH3V2-UAC120V
  • RH3B-UTAC120V vs RH3B-UTDC48V
  • RH3B-UTAC120V vs RH3B-UTDC24V
  • RH3B-UTAC120V vs RH3B-UTDC12V
  • RH3B-UTAC120V vs RH3B-UTDC110V
  • RH3B-UTAC120V vs RH3B-UTAC24V
  • RH3B-UTAC120V vs RH3B-UTAC240V
  • RH3B-UTAC120V vs RH3B-UTAC12V
  • RH3B-UTAC120V vs RH3B-ULDC6V
  • RH3B-UTAC120V vs RH3B-ULDC48V
  • RH3B-UTAC120V vs RH3B-ULDC110V
  • RH3B-UTAC120V vs RH3B-ULCDC6V
  • RH3B-UTAC120V vs RH3B-ULCDC48V
  • RH3B-UTAC120V vs RH3B-ULCDC12V
  • RH3B-UTAC120V vs RH3B-ULCDC110V
  • RH3B-UTAC120V vs RH3B-ULCAC240V
  • RH3B-UTAC120V vs RH3B-ULCAC230V
  • RH3B-UTAC120V vs RH3B-ULC-AC220V
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.