☰
RH4B-ULDDC6
RH4B-ULDDC6
Active
Description:  4-POLE RELAY WITH DIODE 6VDC
Manufacturer:  IDEC
Datasheet:   RH4B-ULDDC6 Datasheet
History Price: $33.2
In Stock: 15920
RH4B-ULDDC6 Specification
Specification
Part No
RH4B-ULDDC6
Category
Power Relays, Over 2 Amps
Manufacturer
IDEC
Series
RH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
6VDC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC, 30VDC - Max
Coil Current
250 mA
Coil Type
Non Latching
Features
Diode, Lighted Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
4.8 VDC
Must Release Voltage
0.6 VDC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
RH4B-ULDDC6 PDF Datasheet
RH4B-ULDDC6 Related Parts
RH4B-UAC120V
RH4B-UAC120V
IDEC
RELAY GEN PURPOSE 4PDT 10A 120V
RH4B-UAC24V
RH4B-UAC24V
IDEC
RELAY GEN PURPOSE 4PDT 10A 24V
RH4B-UDC12V
RH4B-UDC12V
IDEC
RELAY GEN PURPOSE 4PDT 10A 12V
RH4B-UDC24V
RH4B-UDC24V
IDEC
RELAY GEN PURPOSE 4PDT 10A 24V
RH4B-ULAC120V
RH4B-ULAC120V
IDEC
RELAY GEN PURPOSE 4PDT 10A 120V
RH4B-ULAC24V
RH4B-ULAC24V
IDEC
RELAY GEN PURPOSE 4PDT 10A 24V
RH4B-ULCAC120V
RH4B-ULCAC120V
IDEC
RELAY GEN PURPOSE 4PDT 10A 120V
RH4B-ULCDC24V
RH4B-ULCDC24V
IDEC
RELAY GEN PURPOSE 4PDT 10A 24V
RH4B-ULDC24V
RH4B-ULDC24V
IDEC
RELAY GEN PURPOSE 4PDT 10A 24V
RH4B-ULD-DC24V
RH4B-ULD-DC24V
IDEC
RELAY GEN PURPOSE 4PDT 10A 24V
RH4V2-UDC24V
RH4V2-UDC24V
IDEC
RELAY GEN PURPOSE 4PDT 10A 24V
RH4B-UAC110V
RH4B-UAC110V
IDEC
RELAY PLUG-IN 4PDT 10A 110VAC
RH4B-ULDDC6 Compare Parts
  • RH4B-ULDDC6 vs RH4B-ULD-DC24V
  • RH4B-ULDDC6 vs RH4B-ULDC24V
  • RH4B-ULDDC6 vs RH4B-ULCDC24V
  • RH4B-ULDDC6 vs RH4B-ULCAC120V
  • RH4B-ULDDC6 vs RH4B-ULAC24V
  • RH4B-ULDDC6 vs RH4B-ULAC120V
  • RH4B-ULDDC6 vs RH4B-UDC24V
  • RH4B-ULDDC6 vs RH4B-UDC12V
  • RH4B-ULDDC6 vs RH4B-UAC24V
  • RH4B-ULDDC6 vs RH4B-UAC120V
  • RH4B-ULDDC6 vs RH4V2-ULD-DC24V
  • RH4B-ULDDC6 vs RH4V2-ULD-DC12V
  • RH4B-ULDDC6 vs RH4V2-ULDC24V
  • RH4B-ULDDC6 vs RH4V2-ULDC12V
  • RH4B-ULDDC6 vs RH4V2-ULDC110V
  • RH4B-ULDDC6 vs RH4V2-ULCDC48V
  • RH4B-ULDDC6 vs RH4V2-ULCDC24V
  • RH4B-ULDDC6 vs RH4V2-ULCAC120V
  • RH4B-ULDDC6 vs RH4V2-ULAC24V
  • RH4B-ULDDC6 vs RH4V2-ULAC120V
  • RH4B-ULDDC6 vs RH4V2-UD-DC24V
  • RH4B-ULDDC6 vs RH4V2-UD-DC12V
  • RH4B-ULDDC6 vs RH4V2-UDC6V
  • RH4B-ULDDC6 vs RH4V2-UDC60V
  • RH4B-ULDDC6 vs RH4V2-UDC48V
  • RH4B-ULDDC6 vs RH4V2-UDC220V
  • RH4B-ULDDC6 vs RH4V2-UDC12V
  • RH4B-ULDDC6 vs RH4V2-UDC125V
  • RH4B-ULDDC6 vs RH4V2-UDC110V
  • RH4B-ULDDC6 vs RH4V2-UAC6V
  • RH4B-ULDDC6 vs RH4V2-UAC24V
  • RH4B-ULDDC6 vs RH4V2-UAC240V
  • RH4B-ULDDC6 vs RH4V2-UAC230V
  • RH4B-ULDDC6 vs RH4V2-UAC220V
  • RH4B-ULDDC6 vs RH4V2-UAC12V
  • RH4B-ULDDC6 vs RH4V2-UAC120V
  • RH4B-ULDDC6 vs RH4V2-UAC110V
  • RH4B-ULDDC6 vs RH4B-UTDC6V
  • RH4B-ULDDC6 vs RH4B-UTDC24V
  • RH4B-ULDDC6 vs RH4B-UTDC12V
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!