RR1BA-UAC6V
RR1BA-UAC6V
Active
Description:  RELAY PLUG-IN SPDT 10A 6VAC
Manufacturer:  IDEC
Datasheet:   RR1BA-UAC6V Datasheet
History Price: $15.73
In Stock: 16000
RR1BA-UAC6V Specification
Specification
Part No
RR1BA-UAC6V
Category
Power Relays, Over 2 Amps
Manufacturer
IDEC
Series
RR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
6VAC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC, 30VDC - Max
Coil Current
420 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
4.8 VAC
Must Release Voltage
1.8 VAC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 40℃
Operate Time
Silver (Ag)
RR1BA-UAC6V Related Parts
RR1BA-UAC120V
RR1BA-UAC120V
IDEC
RELAY GEN PURPOSE SPDT 10A 120V
RR1BA-UAC240V
RR1BA-UAC240V
IDEC
RELAY GEN PURPOSE SPDT 10A 240V
RR1BA-UAC24V
RR1BA-UAC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RR1BA-UDC110V
RR1BA-UDC110V
IDEC
RELAY GEN PURPOSE SPDT 10A 110V
RR1BA-UDC24V
RR1BA-UDC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RR1BA-UDC48V
RR1BA-UDC48V
IDEC
RELAY GEN PURPOSE SPDT 10A 48V
RR1BA-ULAC120V
RR1BA-ULAC120V
IDEC
RELAY GEN PURPOSE SPDT 10A 120V
RR1BA-ULAC24V
RR1BA-ULAC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RR1BA-ULDC12V
RR1BA-ULDC12V
IDEC
RELAY GEN PURPOSE SPDT 10A 12V
RR1BA-ULDC24V
RR1BA-ULDC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RR1BA-UAC12V
RR1BA-UAC12V
IDEC
RELAY PLUG-IN SPDT 10A 12VAC
RR1BA-UCAC120V
RR1BA-UCAC120V
IDEC
RELAY PLUG-IN SPDT 10A 120VAC
RR1BA-UAC6V Compare Parts
  • RR1BA-UAC6V vs RR1BA-ULDC12V
  • RR1BA-UAC6V vs RR1BA-ULAC24V
  • RR1BA-UAC6V vs RR1BA-ULAC120V
  • RR1BA-UAC6V vs RR1BA-UDC48V
  • RR1BA-UAC6V vs RR1BA-UDC24V
  • RR1BA-UAC6V vs RR1BA-UDC110V
  • RR1BA-UAC6V vs RR1BA-UAC24V
  • RR1BA-UAC6V vs RR1BA-UAC240V
  • RR1BA-UAC6V vs RR1BA-UAC120V
  • RR1BA-UAC6V vs RR1BA-USDC6V
  • RR1BA-UAC6V vs RR1BA-USDC48V
  • RR1BA-UAC6V vs RR1BA-USDC24V
  • RR1BA-UAC6V vs RR1BA-USDC12V
  • RR1BA-UAC6V vs RR1BA-USDC110V
  • RR1BA-UAC6V vs RR1BA-USAC6V
  • RR1BA-UAC6V vs RR1BA-USAC24V
  • RR1BA-UAC6V vs RR1BA-USAC240V
  • RR1BA-UAC6V vs RR1BA-USAC12V
  • RR1BA-UAC6V vs RR1BA-USAC120V
  • RR1BA-UAC6V vs RR1BA-ULCDC24V
  • RR1BA-UAC6V vs RR1BA-ULCAC24V
  • RR1BA-UAC6V vs RR1BA-ULCAC240V
  • RR1BA-UAC6V vs RR1BA-ULCAC120V
  • RR1BA-UAC6V vs RR1BA-ULAC240V
  • RR1BA-UAC6V vs RR1BA-ULAC12V
  • RR1BA-UAC6V vs RR1BA-UDC6V
  • RR1BA-UAC6V vs RR1BA-UDC12V
  • RR1BA-UAC6V vs RR1BA-UCDC24V
  • RR1BA-UAC6V vs RR1BA-UCDC12V
  • RR1BA-UAC6V vs RR1BA-UCAC24V
  • RR1BA-UAC6V vs RR1BA-UCAC240V
  • RR1BA-UAC6V vs RR1BA-UCAC120V
  • RR1BA-UAC6V vs RR1BA-UAC12V
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.