Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ IDEC RR2BA-UDC110V
RR2BA-UDC110V
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE DPDT 10A 110V
Manufacturer:
IDEC
Datasheet:
RR2BA-UDC110V Datasheet
History Price: $18.91
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RR2BA-UDC110V Specification
Specification
Part No
RR2BA-UDC110V
Category
Power Relays, Over 2 Amps
Manufacturer
IDEC
Series
RR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
110VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC, 30VDC - Max
Coil Current
13 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
88 VDC
Must Release Voltage
11 VDC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 40℃
Operate Time
Silver (Ag)
RR2BA-UDC110V PDF Datasheet
RR2BA-UDC110V Datasheet
Click and Download: RR2BA-UDC110V Datasheet
RR2BA-UDC110V Related Parts
RR2BA-UAC120V
IDEC
RELAY GEN PURPOSE DPDT 10A 120V
RR2BA-UAC12V
IDEC
RELAY GEN PURPOSE DPDT 10A 12V
RR2BA-UAC240V
IDEC
RELAY GEN PURPOSE DPDT 10A 240V
RR2BA-UDC12V
IDEC
RELAY GEN PURPOSE DPDT 10A 12V
RR2BA-UDC24V
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
RR2BA-UDC48V
IDEC
RELAY GEN PURPOSE DPDT 10A 48V
RR2BA-ULAC120V
IDEC
RELAY GEN PURPOSE DPDT 10A 120V
RR2BA-ULAC240V
IDEC
RELAY GEN PURPOSE DPDT 10A 240V
RR2BA-ULAC24V
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
RR2BA-ULDC110V
IDEC
RELAY GEN PURPOSE DPDT 10A 110V
RR2BA-ULDC12V
IDEC
RELAY GEN PURPOSE DPDT 10A 12V
RR2BA-ULDC48V
IDEC
RELAY GEN PURPOSE DPDT 10A 48V
RR2BA-UDC110V Compare Parts
RR2BA-UDC110V vs RR2P-ULDC48V
RR2BA-UDC110V vs RR2P-ULDC24V
RR2BA-UDC110V vs RR2P-ULDC12V
RR2BA-UDC110V vs RR2P-ULCDC24V
RR2BA-UDC110V vs RR2P-ULCAC24V
RR2BA-UDC110V vs RR2P-ULCAC120V
RR2BA-UDC110V vs RR2P-ULAC24V
RR2BA-UDC110V vs RR2P-ULAC12V
RR2BA-UDC110V vs RR2P-ULAC120V
RR2BA-UDC110V vs RR2P-ULAC110V
RR2BA-UDC110V vs RR2P-UDC6V
RR2BA-UDC110V vs RR2P-UDC48V
RR2BA-UDC110V vs RR2P-UDC24V
RR2BA-UDC110V vs RR2P-UDC12V
RR2BA-UDC110V vs RR2P-UDC110V
RR2BA-UDC110V vs RR2P-UCAC120V
RR2BA-UDC110V vs RR2P-UAC6V
RR2BA-UDC110V vs RR2P-UAC50V
RR2BA-UDC110V vs RR2P-UAC24V
RR2BA-UDC110V vs RR2P-UAC240V
RR2BA-UDC110V vs RR2P-UAC120V
RR2BA-UDC110V vs RR2P-UAC100V
RR2BA-UDC110V vs RR2KP-UDC6V
RR2BA-UDC110V vs RR2KP-UDC48V
RR2BA-UDC110V vs RR2KP-UDC24V
RR2BA-UDC110V vs RR2KP-UDC12V
RR2BA-UDC110V vs RR2KP-UDC110V
RR2BA-UDC110V vs RR2KP-UAC6V
RR2BA-UDC110V vs RR2KP-UAC24V
RR2BA-UDC110V vs RR2KP-UAC240V
RR2BA-UDC110V vs RR2KP-UAC120V
RR2BA-UDC110V vs RR2BA-ULDC48V
RR2BA-UDC110V vs RR2BA-ULDC12V
RR2BA-UDC110V vs RR2BA-ULDC110V
RR2BA-UDC110V vs RR2BA-ULAC24V
RR2BA-UDC110V vs RR2BA-ULAC240V
RR2BA-UDC110V vs RR2BA-ULAC120V
RR2BA-UDC110V vs RR2BA-UDC48V
RR2BA-UDC110V vs RR2BA-UDC24V
RR2BA-UDC110V vs RR2BA-UDC12V
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets