☰
SE-SR2
SE-SR2
Active
Description:  95ACC6170 SAFETY RELAY TYPE 4
Manufacturer:  IDEC
Datasheet:   SE-SR2 Datasheet
History Price: $211.45
In Stock: 46400
SE-SR2 Specification
Specification
Part No
SE-SR2
Category
Safety Relays
Manufacturer
IDEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
-
Switching Voltage
-
Features
-
Termination Style
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
-
Operating Temperature
-
Contact Material
-
SE-SR2 Description
The IDEC SE-SR2 is a versatile and compact relay module designed for use in various industrial automation applications. This device is part of IDEC%27s extensive range of control and automation products, known for their reliability, efficiency, and ease of integration. The SE-SR2 relay module is particularly suitable for applications requiring signal switching, control, and automation in machinery and equipment.

## Overview

The IDEC SE-SR2 relay module is designed to provide a reliable interface for controlling electrical loads in industrial environments. It features a compact design that allows for easy installation in control panels and enclosures, making it an ideal choice for space-constrained applications. The SE-SR2 is known for its robust performance, long operational life, and flexibility in various control scenarios.

## Specifications

1. Relay Type:
- The SE-SR2 is a solid-state relay (SSR), which means it uses semiconductor devices to switch electrical loads without moving parts. This design results in faster switching times, reduced wear, and longer life compared to traditional electromechanical relays.

2. Input Voltage:
- The relay module typically operates with an input control voltage range of 3V to 32V DC. This wide range allows for compatibility with various control systems and devices.

3. Output Voltage:
- The output voltage rating for the SE-SR2 is generally up to 240V AC or 30V DC, making it suitable for controlling a variety of loads, including motors, lights, and other electrical devices.

4. Output Current Rating:
- The relay can handle output currents of up to 2A, providing sufficient capacity for many common applications in industrial automation.

5. Isolation:
- The SE-SR2 features optical isolation between the input and output, ensuring that control signals do not affect the load circuit. This isolation enhances safety and protects sensitive control components from voltage spikes and transients.

6. Switching Time:
- The switching time for the SE-SR2 is typically in the range of microseconds, allowing for rapid response to control signals. This fast switching capability is essential for applications requiring precise timing and control.

7. Operating Temperature Range:
- The relay module is designed to operate effectively within a temperature range of -30°C to +80°C, making it suitable for use in various environmental conditions, including harsh industrial settings.

8. Mounting Options:
- The SE-SR2 is designed for easy mounting on DIN rails, which is a standard method for securing electrical components in control panels. This feature simplifies installation and maintenance.

9. LED Indicator:
- The module is equipped with an LED indicator that provides visual feedback on the relay%27s operational status. This feature helps users quickly identify whether the relay is activated or not.

10. Dimensions:
- The compact dimensions of the SE-SR2 make it an ideal choice for applications where space is limited. The exact dimensions may vary, but it is designed to fit easily within standard control panel layouts.

## Applications

The IDEC SE-SR2 relay module is suitable for a wide range of applications, including:

- Industrial Automation: Used in manufacturing processes to control machinery, conveyors, and other automated systems.
- Building Automation: Employed in HVAC systems, lighting control, and security systems to manage electrical loads efficiently.
- Process Control: Ideal for controlling pumps, valves, and other equipment in process industries, ensuring reliable operation and safety.
- Control Panels: Commonly used in control panels for various industrial equipment, providing a reliable interface for controlling electrical loads.

## Conclusion

The IDEC SE-SR2 relay module is a reliable and efficient solution for controlling electrical loads in industrial automation and control applications. With its solid-state design, wide input voltage range, and compact form factor, it offers flexibility and performance for a variety of use cases. The SE-SR2%27s robust specifications, including optical isolation and fast switching times, make it an excellent choice for engineers and designers looking to implement reliable control solutions in their systems. Its ease of installation and operational feedback features further enhance its usability in diverse industrial environments.
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok