SH2B-51
SH2B-51
Active
Description:  SOCKET THROUGH PANEL SOLDER
Manufacturer:  IDEC
Datasheet:   SH2B-51 Datasheet
History Price: $2.21
In Stock: 14660
SH2B-51 Specification
Specification
Part No
SH2B-51
Category
Relay Sockets
Manufacturer
IDEC
Series
SH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
8
Mounting Type
Panel Mount
Termination Style
Solder Lug
For Use With/Related Products
RH Series
SH2B-51 Compare Parts
  • SH2B-51 vs SH2B-05C
  • SH2B-51 vs SH2B-05
  • SH2B-51 vs SH2B-02
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend