SH2B-62
SH2B-62
Active
Description:  RELAY SOCKET 8 POS THROUGH HOLE
Manufacturer:  IDEC
Datasheet:   SH2B-62 Datasheet
History Price: $2.16
In Stock: 28680
SH2B-62 Specification
Specification
Part No
SH2B-62
Category
Relay Sockets
Manufacturer
IDEC
Series
SH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
8
Mounting Type
Through Hole
Termination Style
PC Pin
For Use With/Related Products
RH Series
SH2B-62 PDF Datasheet
SH2B-62 Compare Parts
  • SH2B-62 vs SH2B-05
  • SH2B-62 vs SH2B-02
  • SH2B-62 vs SH2B-51
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.