SR2P-05
SR2P-05
Active
Description:  RELAY SOCKET 8 POSITION DIN RAIL
Manufacturer:  IDEC
Datasheet:   SR2P-05 Datasheet
History Price: $6.76
In Stock: 20800
SR2P-05 Specification
Specification
Part No
SR2P-05
Category
Relay Sockets
Manufacturer
IDEC
Series
SR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
8
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
RR Series
SR2P-05 Compare Parts
  • SR2P-05 vs SR2P-06
  • SR2P-05 vs SR2P-05C
  • SR2P-05 vs SR2P-70
  • SR2P-05 vs SR2P-51
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store