SR6P-M08G
SR6P-M08G
Active
Description:  THROUGH PANEL MOUNT SOCKET
Manufacturer:  IDEC
Datasheet:   SR6P-M08G Datasheet
History Price: $10.89
In Stock: 400
SR6P-M08G Specification
Specification
Part No
SR6P-M08G
Category
Relay Sockets
Manufacturer
IDEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
8
Mounting Type
Chassis Mount
Termination Style
Screw Terminal
For Use With/Related Products
RTE Series
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase