SV1H-07LS-2
SV1H-07LS-2
Active
Description:  RV RY SPRING SOCKET 48-60V
Manufacturer:  IDEC
Datasheet:   SV1H-07LS-2 Datasheet
History Price: $13.73
In Stock: 44800
SV1H-07LS-2 Specification
Specification
Part No
SV1H-07LS-2
Category
Relay Sockets
Manufacturer
IDEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
5
Mounting Type
DIN Rail
Termination Style
Spring Terminal
For Use With/Related Products
RV8H Series
SV1H-07LS-2 Related Parts
SV1H-07L-1
SV1H-07L-1
IDEC
DIN SOCKET FOR RV 12-24V AC/DC
SV1H-07L-1-C1D2
SV1H-07L-1-C1D2
IDEC
RV8H C1D2 RELAY SCREW SOCKET
SV1H-07L-2
SV1H-07L-2
IDEC
DIN SOCKET FOR RV 48-60V AC/DC
SV1H-07L-2-C1D2
SV1H-07L-2-C1D2
IDEC
RV8H C1D2 RELAY SCREW SOCKET
SV1H-07L-3
SV1H-07L-3
IDEC
DIN SCK FOR RV 110-125VAC/DC
SV1H-07L-3-C1D2
SV1H-07L-3-C1D2
IDEC
RV8H C1D2 RELAY SCREW SOCKET
SV1H-07L-4
SV1H-07L-4
IDEC
D SOCKET FOR RV 220-240VAC/DC
SV1H-07L-4-C1D2
SV1H-07L-4-C1D2
IDEC
RV8H C1D2 RELAY SCREW SOCKET
SV1H-07L-5
SV1H-07L-5
IDEC
D SOCKET FOR RV 6-24V DC
SV1H-07L-5-C1D2
SV1H-07L-5-C1D2
IDEC
RV8H C1D2 RELAY SCREW SOCKET
SV1H-07LS-1
SV1H-07LS-1
IDEC
RV RY SPRING SOCKET 12-24V
SV1H-07LS-1-C1D2
SV1H-07LS-1-C1D2
IDEC
RV8H C1D2 RELAY SPRING SOCKET
SV1H-07LS-2 Compare Parts
  • SV1H-07LS-2 vs SV1H-07LS-5
  • SV1H-07LS-2 vs SV1H-07LS-4-C1D2
  • SV1H-07LS-2 vs SV1H-07LS-4
  • SV1H-07LS-2 vs SV1H-07LS-3-C1D2
  • SV1H-07LS-2 vs SV1H-07LS-3
  • SV1H-07LS-2 vs SV1H-07LS-2-C1D2
  • SV1H-07LS-2 vs SV1H-07LS-1-C1D2
  • SV1H-07LS-2 vs SV1H-07LS-1
  • SV1H-07LS-2 vs SV1H-07L-5-C1D2
  • SV1H-07LS-2 vs SV1H-07L-5
  • SV1H-07LS-2 vs SV1H-07L-4-C1D2
  • SV1H-07LS-2 vs SV1H-07L-4
  • SV1H-07LS-2 vs SV1H-07L-3-C1D2
  • SV1H-07LS-2 vs SV1H-07L-3
  • SV1H-07LS-2 vs SV1H-07L-2-C1D2
  • SV1H-07LS-2 vs SV1H-07L-2
  • SV1H-07LS-2 vs SV1H-07L-1-C1D2
  • SV1H-07LS-2 vs SV1H-07L-1
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you