SY4S-61
SY4S-61
Active
Description:  SOCKET PCB MOUNT FOR RU4S/RY4S
Manufacturer:  IDEC
Datasheet:   SY4S-61 Datasheet
History Price: $2.32
In Stock: 22000
SY4S-61 Specification
Specification
Part No
SY4S-61
Category
Relay Sockets
Manufacturer
IDEC
Series
SY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
14
Mounting Type
Through Hole
Termination Style
PC Pin
For Use With/Related Products
RY Series
SY4S-61 Compare Parts
  • SY4S-61 vs SY4S-05C
  • SY4S-61 vs SY4S-05
  • SY4S-61 vs SY4S-51
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description