IS40SMT-R
IS40SMT-R
Active
Description:  SSR RELAY SPST-NO 120MA 0-400V
Manufacturer:  Isocom Components
Datasheet:   IS40SMT-R Datasheet
History Price: $1.91
In Stock: 42000
IS40SMT-R Specification
Specification
Part No
IS40SMT-R
Category
Solid State Relays
Manufacturer
Isocom Components
Series
IS
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
Gull Wing
Output Type
6-SMD (0.300", 7.62mm)
Voltage - Input
6-SMD
Voltage - Load
SPST-NO (1 Form A)
Load Current
AC, DC
Termination Style
1.18VDC
Package / Case
0 V ~ 400 V
Supplier Device Package
120 mA
IS40SMT-R PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad