24712-GS7
24712-GS7
Obsolete
Description:  RELAY GEN PURPOSE SPST 200A 12V
Manufacturer:  Littelfuse Inc
Datasheet:   24712-GS7 Datasheet
History Price: Obsolete
In Stock: 4800
24712-GS7 Specification
Specification
Part No
24712-GS7
Category
Power Relays, Over 2 Amps
Manufacturer
Littelfuse Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
200 A
Switching Voltage
-
Coil Current
-
Coil Type
4.8 A
Features
Non Latching
Termination Style
-
Seal Rating
Screw Terminal
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
5 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 60℃
24712-GS7 Related Parts
2476340000
2476340000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 12V
2476680000
2476680000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
2476690000
2476690000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 48V
2476700000
2476700000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 110V
2476710000
2476710000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
2476720000
2476720000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 115V
2476730000
2476730000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 230V
2476740000
2476740000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 12V
2476750000
2476750000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
2476760000
2476760000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 48V
2476770000
2476770000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 110V
2476780000
2476780000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
24712-GS7 Compare Parts
  • 24712-GS7 vs 2476930000
  • 24712-GS7 vs 2476920000
  • 24712-GS7 vs 2476910000
  • 24712-GS7 vs 2476900000
  • 24712-GS7 vs 2476880000
  • 24712-GS7 vs 2476870000
  • 24712-GS7 vs 2476860000
  • 24712-GS7 vs 2476850000
  • 24712-GS7 vs 2476840000
  • 24712-GS7 vs 2476830000
  • 24712-GS7 vs 2476820000
  • 24712-GS7 vs 2476810000
  • 24712-GS7 vs 2476800000
  • 24712-GS7 vs 2476790000
  • 24712-GS7 vs 2476780000
  • 24712-GS7 vs 2476770000
  • 24712-GS7 vs 2476760000
  • 24712-GS7 vs 2476750000
  • 24712-GS7 vs 2476740000
  • 24712-GS7 vs 2476730000
  • 24712-GS7 vs 2476720000
  • 24712-GS7 vs 2476710000
  • 24712-GS7 vs 2476700000
  • 24712-GS7 vs 2476690000
  • 24712-GS7 vs 2476680000
  • 24712-GS7 vs 2476340000
  • 24712-GS7 vs 2476890000
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!