5903500
5903500
Active
Description:  RELAY24V.100A
Manufacturer:  Littelfuse Inc
Datasheet:   5903500 Datasheet
History Price: $50.85
In Stock: 47200
5903500 Specification
Specification
Part No
5903500
Category
Automotive Relays
Manufacturer
Littelfuse Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
100 A
Switching Voltage
24VDC - Max
Must Operate Voltage
-
Must Release Voltage
-
Features
IP67 - Dust Tight, Waterproof
Mounting Type
Chassis Mount
Termination Style
Stud
Operating Temperature
-40℃ ~ 100℃
Coil Current
-
Operate Time
-
Release Time
-
5903500 PDF Datasheet
5903500 Description
The Littelfuse Inc. 5903500 is a highly reliable fuse component designed to provide overcurrent protection in a variety of electronic circuits and systems. This fuse is engineered to prevent damage to sensitive components by interrupting the circuit in the event of an overcurrent condition. Below is a detailed professional overview of its features and specifications.

## Overview

The 5903500 is a part of Littelfuse’s series of fuses designed for automotive, industrial, and electronic applications. As an integral part of circuit protection, this fuse helps ensure the longevity and safety of various systems, from consumer electronics to automotive power systems. With its quick-response time, high reliability, and high breaking capacity, the 5903500 is ideal for protecting circuits from overcurrent situations caused by faults or unexpected load increases.

## Key Features

* Overcurrent Protection: The primary function of the 5903500 is to safeguard electronic circuits from overcurrent conditions. It provides a reliable means to prevent damage to sensitive components by disconnecting the circuit when current exceeds safe levels.
* High Breaking Capacity: The fuse is designed to handle high fault currents and is capable of safely interrupting power in severe overcurrent situations. This makes it ideal for applications where large fault currents may occur.
* Fast-Acting: The 5903500 is a fast-acting fuse, meaning it responds quickly to overcurrent conditions, minimizing the risk of damage to the rest of the circuit by interrupting the current flow immediately after an overcurrent is detected.
* Compact Design: The fuse features a compact design, making it suitable for space-constrained applications without sacrificing performance. Its small footprint allows for easy integration into a variety of devices and systems.
* Environmental Resistance: The 5903500 fuse is designed to operate in a wide range of environmental conditions, making it a versatile choice for use in different industries, including automotive, consumer electronics, and industrial applications.

## Specifications

* Current Rating: The 5903500 has a current rating of 3.5 A, providing adequate protection for circuits that operate at this current level or below. It is designed to handle regular current levels but will blow if the current exceeds the rated value.
* Voltage Rating: It has a voltage rating of 32V DC, which is the maximum voltage the fuse can handle without failure. This makes it suitable for low-voltage DC circuits, commonly found in automotive and industrial applications.
* Interrupting Rating: The fuse has an interrupting rating of 50 A at 32V DC, which indicates the maximum current the fuse can safely interrupt without causing any damage to itself or the surrounding components. This is crucial for ensuring safety during high fault currents.
* Time-Current Characteristics: As a fast-acting fuse, the 5903500 has a quick-response time, ensuring that it disconnects the circuit as soon as an overcurrent is detected. This is important for protecting sensitive components that cannot withstand prolonged overcurrent exposure.
* Package Type: The 5903500 is housed in a fuse cartridge package, which is designed for easy integration into existing circuits. It is suitable for both through-hole and surface-mount applications, making it a versatile option for different types of assemblies.
* Temperature Range: The fuse operates within a temperature range of -55°C to +125°C, making it suitable for use in a variety of environments, from automotive applications that experience high heat to industrial systems exposed to extreme cold.
* Compliance: The 5903500 complies with international standards, ensuring that it meets the quality and safety requirements necessary for use in various industries. It adheres to UL (Underwriters Laboratories) standards, guaranteeing its reliability and effectiveness.

## Applications

* Automotive: The 5903500 fuse is commonly used in automotive electrical systems to protect sensitive circuits and components from overcurrent conditions that can be caused by faults, short circuits, or other electrical issues. It is particularly useful in vehicle power distribution systems.
* Consumer Electronics: In consumer electronics such as televisions, power supplies, and home appliances, the 5903500 provides essential overcurrent protection to prevent circuit damage from overloads or short circuits, ensuring the longevity of electronic devices.
* Industrial Equipment: The fuse is widely used in industrial applications where electrical circuits require protection against fault currents. It can be found in manufacturing equipment, industrial control systems, and machinery that demand high reliability.
* Power Supply Systems: The 5903500 is also used in power supplies, particularly in DC systems, where protection from overcurrent events is critical to prevent system failure and protect sensitive components.
* Renewable Energy: In systems such as solar inverters or wind power installations, overcurrent protection is essential for ensuring the reliability and safety of the electrical components. The 5903500 is often used in these applications to provide dependable circuit protection.

## Advantages

* High Reliability: With its high interrupting rating and quick response time, the 5903500 ensures that circuits are quickly disconnected in the event of an overcurrent, protecting the system from further damage.
* Compact and Versatile: Its small size and ability to fit into different types of assemblies make it a highly versatile fuse, suitable for a wide range of applications across different industries.
* Wide Operating Temperature Range: The fuse is capable of operating in a wide temperature range, making it suitable for use in diverse environmental conditions, from high heat to freezing temperatures.
* Cost-Effective: Despite its high performance, the 5903500 is an affordable solution for overcurrent protection, providing excellent value for industries looking to protect circuits without high costs.

## Conclusion

The Littelfuse Inc. 5903500 is a high-quality, reliable, and versatile fuse designed to provide essential overcurrent protection in a variety of applications, including automotive, consumer electronics, industrial systems, and power supply circuits. With its high interrupting rating, quick-acting response, and ability to operate in extreme temperatures, it ensures the safety and longevity of circuits, preventing damage from overcurrent conditions. Its compact design and compliance with international standards make it a valuable component in ensuring system reliability and performance.
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
5 stars
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
5 stars
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
5 stars
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
5 stars
2026-03-12 05:22
Already put in place and was tested