R04-3D30-24
R04-3D30-24
Active
Description:  RELAY GEN PURPOSE SPST 30A 24V
Manufacturer:  NTE Electronics
Datasheet:   R04-3D30-24 Datasheet
History Price: $26.5
In Stock: 17600
R04-3D30-24 Specification
Specification
Part No
R04-3D30-24
Category
Power Relays, Over 2 Amps
Manufacturer
NTE Electronics
Series
R04
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
24VDC
Coil Voltage
SPST-NO (1 Form A)
Contact Form
30 A
Contact Rating (Current)
Screw Terminal
Switching Voltage
40 ms
Coil Current
30 ms
Coil Type
-30℃ ~ 60℃
Features
General Purpose
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-
Operate Time
-
R04-3D30-24 PDF Datasheet
R04-3D30-24 Related Parts
R04-11A30-12
R04-11A30-12
NTE Electronics
RELAY GEN PURPOSE DPDT 30A 12V
R04-11A30-120
R04-11A30-120
NTE Electronics
RELAY GEN PURPOSE DPDT 30A 120V
R04-11A30-24
R04-11A30-24
NTE Electronics
RELAY GEN PURPOSE DPDT 30A 24V
R04-11A30-240
R04-11A30-240
NTE Electronics
RELAY GEN PURPOSE DPDT 30A 240V
R04-11D30-110
R04-11D30-110
NTE Electronics
RELAY GEN PURPOSE DPDT 30A 110V
R04-11D30-12
R04-11D30-12
NTE Electronics
RELAY GEN PURPOSE DPDT 30A 12V
R04-11D30-24
R04-11D30-24
NTE Electronics
RELAY GEN PURPOSE DPDT 30A 24V
R04-3A30-12
R04-3A30-12
NTE Electronics
RELAY GEN PURPOSE SPST 30A 12V
R04-3A30-120
R04-3A30-120
NTE Electronics
RELAY GEN PURPOSE SPST 30A 120V
R04-3A30-24
R04-3A30-24
NTE Electronics
RELAY GEN PURPOSE SPST 30A 24V
R04-3A30-240
R04-3A30-240
NTE Electronics
RELAY GEN PURPOSE SPST 30A 240V
R04-3D30-12
R04-3D30-12
NTE Electronics
RELAY GEN PURPOSE SPST 30A 12V
R04-3D30-24 Compare Parts
  • R04-3D30-24 vs R04-7D30-12
  • R04-3D30-24 vs R04-7D30-110
  • R04-3D30-24 vs R04-7A30-24
  • R04-3D30-24 vs R04-7A30-120
  • R04-3D30-24 vs R04-7A30-12
  • R04-3D30-24 vs R04-5D30-24
  • R04-3D30-24 vs R04-5D30-12
  • R04-3D30-24 vs R04-5D30-110
  • R04-3D30-24 vs R04-5A30-240
  • R04-3D30-24 vs R04-5A30-24
  • R04-3D30-24 vs R04-5A30-12
  • R04-3D30-24 vs R04-5A30-110
  • R04-3D30-24 vs R04-3D30-12
  • R04-3D30-24 vs R04-3A30-240
  • R04-3D30-24 vs R04-3A30-24
  • R04-3D30-24 vs R04-3A30-120
  • R04-3D30-24 vs R04-3A30-12
  • R04-3D30-24 vs R04-11D30-24
  • R04-3D30-24 vs R04-11D30-12
  • R04-3D30-24 vs R04-11D30-110
  • R04-3D30-24 vs R04-11A30-240
  • R04-3D30-24 vs R04-11A30-24
  • R04-3D30-24 vs R04-11A30-120
  • R04-3D30-24 vs R04-11A30-12
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.