R17-11A10-120
R17-11A10-120
Active
Description:  RELAY GEN PURPOSE DPDT 10A 120V
Manufacturer:  NTE Electronics
History Price: $112.8
In Stock: 28000
R17-11A10-120 Specification
Specification
Part No
R17-11A10-120
Category
Power Relays, Over 2 Amps
Manufacturer
NTE Electronics
Series
R17
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
120VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
Plug In
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
25 ms
Operating Temperature
20 ms
Contact Material
-10℃ ~ 60℃
Relay Type
-
Operate Time
General Purpose
R17-11A10-120 PDF Datasheet
R17-11A10-120 Related Parts
R17-11A10-24
R17-11A10-24
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 24V
R17-11D10-115
R17-11D10-115
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 115V
R17-11D10-24
R17-11D10-24
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 24V
R17-11NA10-24
R17-11NA10-24
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 24V
R17-11ND10-115
R17-11ND10-115
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 115V
R17-11ND10-24
R17-11ND10-24
NTE Electronics
RELAY GEN PURPOSE DPDT 10A 24V
R17-17A10-120
R17-17A10-120
NTE Electronics
RELAY GEN PURPOSE 4PDT 10A 120V
R17-17A10-24
R17-17A10-24
NTE Electronics
RELAY GEN PURPOSE 4PDT 10A 24V
R17-17D10-115
R17-17D10-115
NTE Electronics
RELAY GEN PURPOSE 4PDT 10A 115V
R17-17D10-24
R17-17D10-24
NTE Electronics
RELAY GEN PURPOSE 4PDT 10A 24V
R17-11A10-120 Compare Parts
  • R17-11A10-120 vs R17-17D10-115
  • R17-11A10-120 vs R17-17A10-24
  • R17-11A10-120 vs R17-17A10-120
  • R17-11A10-120 vs R17-11ND10-24
  • R17-11A10-120 vs R17-11ND10-115
  • R17-11A10-120 vs R17-11NA10-24
  • R17-11A10-120 vs R17-11D10-24
  • R17-11A10-120 vs R17-11D10-115
  • R17-11A10-120 vs R17-11A10-24
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.