R53-5D20-12
R53-5D20-12
Active
Description:  RELAY-20A-DC-SPDT-12V
Manufacturer:  NTE Electronics
Datasheet:   R53-5D20-12 Datasheet
History Price: $5.27
In Stock: 7600
R53-5D20-12 Specification
Specification
Part No
R53-5D20-12
Category
Automotive Relays
Manufacturer
NTE Electronics
Series
R53
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
-
Coil Voltage
-
Contact Form
12VDC
Contact Rating (Current)
SPDT (1 Form C)
Switching Voltage
-
Must Operate Voltage
-
Must Release Voltage
-
Features
-
Mounting Type
-
Termination Style
-
Operating Temperature
-
Coil Current
PC Pin
Operate Time
-55℃ ~ 85℃
Release Time
20 A
R53-5D20-12 PDF Datasheet
R53-5D20-12 Related Parts
R53-1D30-12
R53-1D30-12
NTE Electronics
RELAY-30A-DC-SPST-12V
R53-1D30-24
R53-1D30-24
NTE Electronics
RELAY-30A-DC-SPST-24V
R53-1D30-6
R53-1D30-6
NTE Electronics
RELAY-30A-DC-SPST-6V
R53-5D20-110
R53-5D20-110
NTE Electronics
RELAY-20A-DC-SPDT-110V
R53-5D20-24
R53-5D20-24
NTE Electronics
RELAY-20A-DC-SPDT-24V
R53-5D20-48
R53-5D20-48
NTE Electronics
RELAY-20A-DC-SPDT-48V
R53-5D20-6
R53-5D20-6
NTE Electronics
RELAY-20A-DC-SPDT-6V
R53-5D20-12 Compare Parts
  • R53-5D20-12 vs R53-5D20-48
  • R53-5D20-12 vs R53-5D20-24
  • R53-5D20-12 vs R53-5D20-110
  • R53-5D20-12 vs R53-1D30-6
  • R53-5D20-12 vs R53-1D30-24
  • R53-5D20-12 vs R53-1D30-12
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend