☰
RLY352
RLY352
Active
Description:  RELAY IMPULSE SPDT 10A 24V
Manufacturer:  NTE Electronics
Datasheet:   RLY352 Datasheet
History Price: $111.85
In Stock: 7360
RLY352 Specification
Specification
Part No
RLY352
Category
Power Relays, Over 2 Amps
Manufacturer
NTE Electronics
Series
RLY300
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
-
Termination Style
Plug In, 8 Pin (Octal)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-28℃ ~ 55℃
Operate Time
-
RLY352 PDF Datasheet
RLY352 Related Parts
RLY1663
RLY1663
NTE Electronics
RELAY GEN PURPOSE 4PDT 25A 24V
RLY1666
RLY1666
NTE Electronics
RELAY GEN PURPOSE 4PDT 25A 240V
RLY1762
RLY1762
NTE Electronics
RELAY GEN PURPOSE 4PDT 25A 12V
RLY1763
RLY1763
NTE Electronics
RELAY GEN PURPOSE 4PDT 25A 24V
RLY314
RLY314
NTE Electronics
RELAY IMPULSE SPDT 10A 24V
RLY3405
RLY3405
NTE Electronics
RELAY GEN PURPOSE SPST 5A 5V
RLY3412
RLY3412
NTE Electronics
RELAY GEN PURPOSE SPST 5A 12V
RLY3424
RLY3424
NTE Electronics
RELAY GEN PURPOSE SPST 5A 24V
RLY30000
RLY30000
Red Lion Controls
RELAY GEN PURPOSE DPDT 10A 115V
RLY10000
RLY10000
Red Lion Controls
RELAY GEN PURPOSE DPDT 10A 12V
RLY352 Compare Parts
  • RLY352 vs RLY3412
  • RLY352 vs RLY3405
  • RLY352 vs RLY314
  • RLY352 vs RLY1763
  • RLY352 vs RLY1762
  • RLY352 vs RLY1666
  • RLY352 vs RLY1663
  • RLY352 vs RLY30000
  • RLY352 vs RLY10000
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery