☰
RS1-1D4-21
RS1-1D4-21
Active
Description:  SSR-4AMP DC
Manufacturer:  NTE Electronics
Datasheet:   RS1-1D4-21 Datasheet
History Price: $26.85
In Stock: 22480
RS1-1D4-21 Specification
Specification
Part No
RS1-1D4-21
Category
Solid State Relays
Manufacturer
NTE Electronics
Series
RS1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
-
Output Type
AC
Voltage - Input
3 ~ 24VDC
Voltage - Load
-
Load Current
4:00:00
Termination Style
PC Pin
Package / Case
-
Supplier Device Package
-
RS1-1D4-21 PDF Datasheet
RS1-1D4-21 Related Parts
RS1A23D10
RS1A23D10
Carlo Gavazzi
SSR RELAY SPST-NO 10A 42-265V
RS1A23D25
RS1A23D25
Carlo Gavazzi
SSR RELAY SPST-NO 25A 42-265V
RS1A48D25
RS1A48D25
Carlo Gavazzi
SSR RELAY SPST-NO 25A 42-530V
RS1A48D40
RS1A48D40
Carlo Gavazzi
SSR RELAY SPST-NO 40A 42-530V
RS1A23D40
RS1A23D40
Carlo Gavazzi
SSR RELAY SPST-NO 40A 42-265V
RS1A40D40E
RS1A40D40E
Carlo Gavazzi
SSR RELAY SPST-NO 40A 24-440V
RS1V-D24-D24
RS1V-D24-D24
IDEC
RV8 SSR 24VDC IN 24V OUT
RS1-1D4-21 Compare Parts
  • RS1-1D4-21 vs RS1A48D25
  • RS1-1D4-21 vs RS1A23D25
  • RS1-1D4-21 vs RS1A23D10
  • RS1-1D4-21 vs RS1V-D24-D24
  • RS1-1D4-21 vs RS1A40D40E
  • RS1-1D4-21 vs RS1A23D40
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you