☰
RS5-1D5-21
RS5-1D5-21
Active
Description:  SSR RELAY 1.5A
Manufacturer:  NTE Electronics
Datasheet:   RS5-1D5-21 Datasheet
History Price: $27.51
In Stock: 12400
RS5-1D5-21 Specification
Specification
Part No
RS5-1D5-21
Category
Solid State Relays
Manufacturer
NTE Electronics
Series
RS5
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
-
Output Type
AC
Voltage - Input
5VDC
Voltage - Load
-
Load Current
1.5 A
Termination Style
PC Pin
Package / Case
-
Supplier Device Package
-
RS5-1D5-21 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.