RL40001
RL40001
Active
Description:  4 Channel USB Relay
Manufacturer:  Numato Lab
Datasheet:   RL40001 Datasheet
History Price: $63.74
In Stock: 47200
RL40001 Specification
Specification
Part No
RL40001
Category
-
Manufacturer
Numato Lab
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
RL40001 Description
The Numato Lab RL40001 is a versatile and powerful relay module designed for various applications, including automation, control systems, and home automation projects. This relay module is particularly useful for controlling high-voltage devices using low-voltage microcontrollers or other control systems. Below is a detailed overview of the specifications, features, and applications of the Numato Lab RL40001 relay module.

## Key Specifications:

1. Relay Type:
- Number of Relays: 4 independent relays
- Relay Rating: Each relay can handle up to 10A at 250VAC or 10A at 30VDC, making it suitable for controlling a wide range of devices.

2. Control Interface:
- Input Voltage: 5V DC (typically powered via USB or external power supply)
- Control Method: Each relay can be controlled independently via GPIO pins from a microcontroller or other control systems.
- Control Signal: Active low (a low signal activates the relay)

3. Connectivity:
- Interface: The module features standard 2.54mm pitch header pins for easy connection to microcontrollers or other devices.
- LED Indicators: Each relay has an LED indicator to show its status (on/off), providing visual feedback during operation.

4. Protection Features:
- Opto-Isolation: The control signals are opto-isolated from the relay circuits, providing protection to the controlling device from high voltages.
- Flyback Diodes: Integrated flyback diodes protect the circuit from voltage spikes when the relay is turned off.

5. Physical Dimensions:
- Size: Compact design, typically around 100mm x 80mm (exact dimensions may vary)
- Mounting: Designed for easy mounting in various enclosures or on a DIN rail.

6. Operating Temperature:
- Temperature Range: Typically operates within a range of -20°C to +70°C, suitable for various environments.

## Features:

- Multiple Relay Control: The RL40001 allows for the simultaneous control of multiple devices, making it ideal for complex automation tasks.
- User-Friendly Design: The module is designed for ease of use, with clear labeling and easy access to control pins.
- Versatile Applications: Suitable for a wide range of applications, including home automation, industrial control, and prototyping.
- Robust Construction: Built with high-quality components to ensure reliability and longevity in demanding applications.

## Applications:

The Numato Lab RL40001 relay module is ideal for various applications, including:

- Home Automation: Control lights, fans, and appliances remotely or through automation scripts.
- Industrial Automation: Interface with machinery and equipment for automated control and monitoring.
- Prototyping: Use in development projects to test and control high-voltage devices safely.
- Remote Control Systems: Integrate with microcontrollers or single-board computers (like Raspberry Pi) for remote operation of devices.

## Conclusion:

The Numato Lab RL40001 relay module is a robust and flexible solution for controlling high-voltage devices with low-voltage control signals. Its multiple relay configuration, opto-isolation, and user-friendly design make it an excellent choice for both hobbyists and professionals working on automation and control projects. With its wide range of applications and reliable performance, the RL40001 is a valuable addition to any electronics toolkit.
RL40001 Compare Parts
  • RL40001 vs RL40003-24
  • RL40001 vs RL40003
  • RL40001 vs RL40002
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi