G3F-203SLN-VD DC24
G3F-203SLN-VD DC24
Active
Description:  SSR RELAY SPST-NO 3A 75-264V
Manufacturer:  Omron Automation
History Price: $41.94
In Stock: 23440
G3F-203SLN-VD DC24 Specification
Specification
Part No
G3F-203SLN-VD DC24
Category
Solid State Relays
Manufacturer
Omron Automation
Series
G3F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
19.2 ~ 28.8VDC
Voltage - Load
75 V ~ 264 V
Load Current
3:00:00
Termination Style
Plug In
Package / Case
Module
Supplier Device Package
-
G3F-203SLN-VD DC24 Related Parts
G3F-202SN AC100/110
G3F-202SN AC100/110
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3F-202SN-VD AC100/110
G3F-202SN-VD AC100/110
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3F-202SN-VD AC200/220
G3F-202SN-VD AC200/220
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3F-203S-DC3-28
G3F-203S-DC3-28
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SL DC24
G3F-203SL DC24
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SLN DC24
G3F-203SLN DC24
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SLN-VD DC12
G3F-203SLN-VD DC12
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SLN-VD DC5
G3F-203SLN-VD DC5
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SN DC5-24
G3F-203SN DC5-24
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3F-203SN-VD DC5-24
G3F-203SN-VD DC5-24
Omron Automation
SSR RELAY SPST-NO 3A 75-264V
G3FD-102SN AC100/110
G3FD-102SN AC100/110
Omron Automation
SSR RELAY SPST-NO 2A 3-125V
G3FD-102SN AC200/220
G3FD-102SN AC200/220
Omron Automation
SSR RELAY SPST-NO 2A 3-125V
G3F-203SLN-VD DC24 Compare Parts
  • G3F-203SLN-VD DC24 vs G3FM-2R5SLN DC5
  • G3F-203SLN-VD DC24 vs G3FM-2R5SLN DC12
  • G3F-203SLN-VD DC24 vs G3FD-X03S-VD DC4-24
  • G3F-203SLN-VD DC24 vs G3FD-X03SN-VD DC5-24
  • G3F-203SLN-VD DC24 vs G3FD-X03SN-DC5-24
  • G3F-203SLN-VD DC24 vs G3FD-X03S-DC3-28
  • G3F-203SLN-VD DC24 vs G3FD-102SN-VD-AC200220
  • G3F-203SLN-VD DC24 vs G3FD-102SN-VD DC5-24
  • G3F-203SLN-VD DC24 vs G3FD-102SN-VD AC100/110
  • G3F-203SLN-VD DC24 vs G3FD-102-SN-DC5-24
  • G3F-203SLN-VD DC24 vs G3FD-102SN AC200/220
  • G3F-203SLN-VD DC24 vs G3FD-102SN AC100/110
  • G3F-203SLN-VD DC24 vs G3F-203SN-VD DC5-24
  • G3F-203SLN-VD DC24 vs G3F-203SN DC5-24
  • G3F-203SLN-VD DC24 vs G3F-203SLN-VD DC5
  • G3F-203SLN-VD DC24 vs G3F-203SLN-VD DC12
  • G3F-203SLN-VD DC24 vs G3F-203SLN DC24
  • G3F-203SLN-VD DC24 vs G3F-203SL DC24
  • G3F-203SLN-VD DC24 vs G3F-203S-DC3-28
  • G3F-203SLN-VD DC24 vs G3F-202SN-VD AC200/220
  • G3F-203SLN-VD DC24 vs G3F-202SN-VD AC100/110
  • G3F-203SLN-VD DC24 vs G3F-202SN AC100/110
  • G3F-203SLN-VD DC24 vs G3FD-102S-VD DC4-24
  • G3F-203SLN-VD DC24 vs G3FD-102SN-VD AC200/220
  • G3F-203SLN-VD DC24 vs G3FD-102S DC3-28
  • G3F-203SLN-VD DC24 vs G3F-203S-VD DC4-24
  • G3F-203SLN-VD DC24 vs G3F-203SL-VD DC5
  • G3F-203SLN-VD DC24 vs G3F-203SL-VD DC24
  • G3F-203SLN-VD DC24 vs G3F-203SL-VD DC12
  • G3F-203SLN-VD DC24 vs G3F-203SLN DC5
  • G3F-203SLN-VD DC24 vs G3F-203SLN DC12
  • G3F-203SLN-VD DC24 vs G3F-203SL DC5
  • G3F-203SLN-VD DC24 vs G3F-203SL DC12
  • G3F-203SLN-VD DC24 vs G3F-202SN AC200/220
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well.
    This time the package has taken a little longer than normal to arrive.