G3M-202PL-UTU DC5
G3M-202PL-UTU DC5
Obsolete
Description:  SSR RELAY SPST-NO 2A 75-264V
Manufacturer:  Omron Automation
History Price: Obsolete
In Stock: 28800
G3M-202PL-UTU DC5 Specification
Specification
Part No
G3M-202PL-UTU DC5
Category
Solid State Relays
Manufacturer
Omron Automation
Series
G3M
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
4 ~ 6VDC
Voltage - Load
75 V ~ 264 V
Load Current
2:00:00
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
G3M-202PL-UTU DC5 PDF Datasheet
G3M-202PL-UTU DC5 Related Parts
G3M-102PL-US DC24
G3M-102PL-US DC24
Omron Automation
SSR RELAY SPST-NO 2A 75-132V
G3M-102PL-US-4 DC12
G3M-102PL-US-4 DC12
Omron Automation
SSR RELAY SPST-NO 2A 75-132V
G3M-102PL-US-4 DC24
G3M-102PL-US-4 DC24
Omron Automation
SSR RELAY SPST-NO 2A 75-132V
G3M-102PL-US-4 DC5
G3M-102PL-US-4 DC5
Omron Automation
SSR RELAY SPST-NO 2A 75-132V
G3M-202PL DC12
G3M-202PL DC12
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-US DC12
G3M-202PL-US DC12
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-US DC24
G3M-202PL-US DC24
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-US-4 DC12
G3M-202PL-US-4 DC12
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-US-4 DC24
G3M-202PL-US-4 DC24
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-US-4 DC5
G3M-202PL-US-4 DC5
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-UTU-1-Z DC24
G3M-202PL-UTU-1-Z DC24
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202P-US DC12
G3M-202P-US DC12
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-UTU DC5 Compare Parts
  • G3M-202PL-UTU DC5 vs G3MC-202P-VD-1 DC24
  • G3M-202PL-UTU DC5 vs G3MC-202P-VD-1 DC12
  • G3M-202PL-UTU DC5 vs G3MC-202P-VD DC5
  • G3M-202PL-UTU DC5 vs G3MC-202P-VD DC24
  • G3M-202PL-UTU DC5 vs G3MC-202P-VD DC12
  • G3M-202PL-UTU DC5 vs G3MC-202PL-VD-1 DC5V
  • G3M-202PL-UTU DC5 vs G3MC-202PL-VD-1 DC24
  • G3M-202PL-UTU DC5 vs G3MC-202PL-VD-1 DC12
  • G3M-202PL-UTU DC5 vs G3MC-202PL-VD DC5
  • G3M-202PL-UTU DC5 vs G3MC-202PL-VD DC24
  • G3M-202PL-UTU DC5 vs G3MC-202PL-VD DC12
  • G3M-202PL-UTU DC5 vs G3MC-202PL DC5
  • G3M-202PL-UTU DC5 vs G3MC-202PL DC24
  • G3M-202PL-UTU DC5 vs G3MC-202PL DC12
  • G3M-202PL-UTU DC5 vs G3MC-202P DC5
  • G3M-202PL-UTU DC5 vs G3MC-202P DC24
  • G3M-202PL-UTU DC5 vs G3MC-202P DC12
  • G3M-202PL-UTU DC5 vs G3MC-201P-VD DC5
  • G3M-202PL-UTU DC5 vs G3MC-201P-VD DC24
  • G3M-202PL-UTU DC5 vs G3MC-201P-VD DC12
  • G3M-202PL-UTU DC5 vs G3MC-201PL-VD-1 DC24
  • G3M-202PL-UTU DC5 vs G3MC-201PL-VD DC5
  • G3M-202PL-UTU DC5 vs G3MC-201PL-VD DC24
  • G3M-202PL-UTU DC5 vs G3MC-201PL-VD DC12
  • G3M-202PL-UTU DC5 vs G3MC-201PL DC5
  • G3M-202PL-UTU DC5 vs G3MC-201PL DC24
  • G3M-202PL-UTU DC5 vs G3MC-201PL DC12
  • G3M-202PL-UTU DC5 vs G3MC-201P DC5
  • G3M-202PL-UTU DC5 vs G3MC-201P DC24
  • G3M-202PL-UTU DC5 vs G3MC-201P DC12
  • G3M-202PL-UTU DC5 vs G3MC-101P-VD DC5
  • G3M-202PL-UTU DC5 vs G3MC-101P-VD DC24
  • G3M-202PL-UTU DC5 vs G3MC-101P-VD DC12
  • G3M-202PL-UTU DC5 vs G3MC-101PL-VD DC5
  • G3M-202PL-UTU DC5 vs G3MC-101PL-VD DC24
  • G3M-202PL-UTU DC5 vs G3MC-101PL-VD DC12
  • G3M-202PL-UTU DC5 vs G3MC-101PL DC5
  • G3M-202PL-UTU DC5 vs G3MC-101PL DC24
  • G3M-202PL-UTU DC5 vs G3MC-101PL DC12
  • G3M-202PL-UTU DC5 vs G3MC-101P DC5
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.