LY1N-AC24
LY1N-AC24
Active
Description:  RELAY GEN PURPOSE SPDT 15A 24V
Manufacturer:  Omron Automation
Datasheet:   LY1N-AC24 Datasheet
History Price: $14.88
In Stock: 20400
LY1N-AC24 Specification
Specification
Part No
LY1N-AC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
LY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VAC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
15 A
Switching Voltage
250VAC, 125VDC - Max
Coil Current
46 mA
Coil Type
Non Latching
Features
Lighted Indicator
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
19.2 VAC
Must Release Voltage
7.2 VAC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 55℃
Operate Time
Silver Alloy
LY1N-AC24 PDF Datasheet
LY1N-AC24 Related Parts
LY1-0-AC110/120
LY1-0-AC110/120
Omron Automation
RELAY GEN PURPOSE SPDT 15A 120V
LY1-0-AC220/240
LY1-0-AC220/240
Omron Automation
RELAY GEN PURPOSE SPDT 15A 240V
LY1-0-AC24
LY1-0-AC24
Omron Automation
RELAY GEN PURPOSE SPDT 15A 24V
LY1-0-DC12
LY1-0-DC12
Omron Automation
RELAY GEN PURPOSE SPDT 15A 12V
LY1-0-DC24
LY1-0-DC24
Omron Automation
RELAY GEN PURPOSE SPDT 15A 24V
LY1-0-T130 DC24
LY1-0-T130 DC24
Omron Automation
RELAY GEN PURPOSE SPDT 15A 24V
LY1-AC110/120
LY1-AC110/120
Omron Automation
RELAY GEN PURPOSE SPDT 15A 120V
LY1-AC12
LY1-AC12
Omron Automation
RELAY GEN PURPOSE SPDT 15A 12V
LY1-AC220/240
LY1-AC220/240
Omron Automation
RELAY GEN PURPOSE SPDT 15A 240V
LY1-AC24
LY1-AC24
Omron Automation
RELAY GEN PURPOSE SPDT 15A 24V
LY1-DC12
LY1-DC12
Omron Automation
RELAY GEN PURPOSE SPDT 15A 12V
LY1-DC24
LY1-DC24
Omron Automation
RELAY GEN PURPOSE SPDT 15A 24V
LY1N-AC24 Compare Parts
  • LY1N-AC24 vs LY1N-DC12
  • LY1N-AC24 vs LY1N-D2 DC24
  • LY1N-AC24 vs LY1N-D2 DC12
  • LY1N-AC24 vs LY1N-AC110/120
  • LY1N-AC24 vs LY1N AC200/220
  • LY1N-AC24 vs LY1N AC100/110
  • LY1N-AC24 vs LY1F-HSD AC220/240
  • LY1N-AC24 vs LY1F-DC48
  • LY1N-AC24 vs LY1F-DC24
  • LY1N-AC24 vs LY1F-DC12
  • LY1N-AC24 vs LY1F-DC100/110
  • LY1N-AC24 vs LY1F-AC24
  • LY1N-AC24 vs LY1F-AC220/240
  • LY1N-AC24 vs LY1F-AC200/220
  • LY1N-AC24 vs LY1F-AC12
  • LY1N-AC24 vs LY1F-AC110/120
  • LY1N-AC24 vs LY1F-AC100/110
  • LY1N-AC24 vs LY1F DC6
  • LY1N-AC24 vs LY1-D-DC24
  • LY1N-AC24 vs LY1-D-DC12
  • LY1N-AC24 vs LY1-DC24
  • LY1N-AC24 vs LY1-DC12
  • LY1N-AC24 vs LY1-AC24
  • LY1N-AC24 vs LY1-AC220/240
  • LY1N-AC24 vs LY1-AC12
  • LY1N-AC24 vs LY1-AC110/120
  • LY1N-AC24 vs LY1-0-T130 DC24
  • LY1N-AC24 vs LY1-0-DC24
  • LY1N-AC24 vs LY1-0-DC12
  • LY1N-AC24 vs LY1-0-AC24
  • LY1N-AC24 vs LY1-0-AC220/240
  • LY1N-AC24 vs LY1-0-AC110/120
  • LY1N-AC24 vs LY1SAC220/240
  • LY1N-AC24 vs LY1SAC110/120
  • LY1N-AC24 vs LY1N-DC100/110
  • LY1N-AC24 vs LY1N-CR AC110/120
  • LY1N-AC24 vs LY1N-AC220/240
  • LY1N-AC24 vs LY1I4-DC24
  • LY1N-AC24 vs LY1I4-DC100/110
  • LY1N-AC24 vs LY1I4-AC220/240
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock