LY2-0-DC24
LY2-0-DC24
Active
Description:  RELAY GEN PURPOSE DPDT 10A 24V
Manufacturer:  Omron Automation
Datasheet:   LY2-0-DC24 Datasheet
History Price: $13.4
In Stock: 14800
LY2-0-DC24 Specification
Specification
Part No
LY2-0-DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
LY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
250VAC, 125VDC - Max
Coil Current
36.9 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
19.2 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 55℃
Operate Time
Silver Alloy
LY2-0-DC24 PDF Datasheet
LY2-0-DC24 Related Parts
LY2 DC125
LY2 DC125
Omron Automation
RELAY GEN PURPOSE DPDT 10A 125V
LY2-0-AC100/110
LY2-0-AC100/110
Omron Automation
RELAY GEN PURPOSE DPDT 10A 110V
LY2-0-AC110/120
LY2-0-AC110/120
Omron Automation
RELAY GEN PURPOSE DPDT 10A 120V
LY2-0-AC200/220
LY2-0-AC200/220
Omron Automation
RELAY GEN PURPOSE DPDT 10A 220V
LY2-0-AC220/240
LY2-0-AC220/240
Omron Automation
RELAY GEN PURPOSE DPDT 10A 240V
LY2-0-AC24
LY2-0-AC24
Omron Automation
RELAY GEN PURPOSE DPDT 10A 24V
LY2-0-AP-DC12
LY2-0-AP-DC12
Omron Automation
RELAY GEN PURPOSE DPDT 10A 12V
LY2-0-DC100/110
LY2-0-DC100/110
Omron Automation
RELAY GEN PURPOSE DPDT 10A 110V
LY2-0-DC12
LY2-0-DC12
Omron Automation
RELAY GEN PURPOSE DPDT 10A 12V
LY2-0-DC48
LY2-0-DC48
Omron Automation
RELAY GEN PURPOSE DPDT 10A 48V
LY2-0-DC6
LY2-0-DC6
Omron Automation
RELAY GEN PURPOSE DPDT 10A 6V
LY2-0-T130 DC12
LY2-0-T130 DC12
Omron Automation
RELAY GEN PURPOSE DPDT 10A 12V
LY2-0-DC24 Compare Parts
  • LY2-0-DC24 vs LY2ZN-D2 DC100/110
  • LY2-0-DC24 vs LY2ZN-AC100/110
  • LY2-0-DC24 vs LY2ZN DC12
  • LY2-0-DC24 vs LY2ZN DC100/110
  • LY2-0-DC24 vs LY2ZN AC200/220
  • LY2-0-DC24 vs LY2ZF-AC24
  • LY2-0-DC24 vs LY2ZF DC12
  • LY2-0-DC24 vs LY2Z-D-DC24
  • LY2-0-DC24 vs LY2Z-DC24
  • LY2-0-DC24 vs LY2Z-DC12
  • LY2-0-DC24 vs LY2Z AC24
  • LY2-0-DC24 vs LY2Z AC220/240
  • LY2-0-DC24 vs LY2N-DC6
  • LY2-0-DC24 vs LY2N-DC48
  • LY2-0-DC24 vs LY2N-DC24
  • LY2-0-DC24 vs LY2N-DC12
  • LY2-0-DC24 vs LY2N-DC100/110
  • LY2-0-DC24 vs LY2N-D2-DC24
  • LY2-0-DC24 vs LY2N-D2 DC48
  • LY2-0-DC24 vs LY2N-D2 DC12
  • LY2-0-DC24 vs LY2N-D2 DC100/110
  • LY2-0-DC24 vs LY2N-CR-AC110/120
  • LY2-0-DC24 vs LY2N-CR-AC100110
  • LY2-0-DC24 vs LY2N-AC6
  • LY2-0-DC24 vs LY2N-AC24
  • LY2-0-DC24 vs LY2N-AC220/240
  • LY2-0-DC24 vs LY2N-AC200/220
  • LY2-0-DC24 vs LY2N-AC12
  • LY2-0-DC24 vs LY2N-AC110/120
  • LY2-0-DC24 vs LY2N-AC100/110
  • LY2-0-DC24 vs LY2N AC50
  • LY2-0-DC24 vs LY2I4N DC24
  • LY2-0-DC24 vs LY2I4N DC12
  • LY2-0-DC24 vs LY2I4N AC24
  • LY2-0-DC24 vs LY2I4N AC110/120
  • LY2-0-DC24 vs LY2F-DC24
  • LY2-0-DC24 vs LY2F-DC12
  • LY2-0-DC24 vs LY2F-AC24
  • LY2-0-DC24 vs LY2F-AC220/240
  • LY2-0-DC24 vs LY2F-AC12
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.