Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Automation LY4N-AC24
LY4N-AC24
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE 4PDT 10A 24V
Manufacturer:
Omron Automation
Datasheet:
LY4N-AC24 Datasheet
History Price: $29.19
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LY4N-AC24 Specification
Specification
Part No
LY4N-AC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
LY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VAC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
250VAC, 125VDC - Max
Coil Current
80 mA
Coil Type
Non Latching
Features
Lighted Indicator
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
19.2 VAC
Must Release Voltage
7.2 VAC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 40℃
Operate Time
Silver Alloy
LY4N-AC24 PDF Datasheet
LY4N-AC24 Datasheet
Click and Download: LY4N-AC24 Datasheet
LY4N-AC24 Related Parts
LY4-0 AC24
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 24V
LY4-0-AC120
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 120V
LY4-0-AC200/220
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 220V
LY4-0-AC240
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 240V
LY4-0-DC100/110
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 110V
LY4-0-DC12
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 12V
LY4-0-DC24
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 24V
LY4-0-DC48
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 48V
LY4-AC100/110
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 110V
LY4-AC12
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 12V
LY4-AC120
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 120V
LY4-AC24
Omron Automation
RELAY GEN PURPOSE 4PDT 10A 24V
LY4N-AC24 Compare Parts
LY4N-AC24 vs LY4N-DC24
LY4N-AC24 vs LY4N-DC12
LY4N-AC24 vs LY4N-D2-DC24
LY4N-AC24 vs LY4N-D2 DC48
LY4N-AC24 vs LY4N-D2 DC125
LY4N-AC24 vs LY4N-D2 DC12
LY4N-AC24 vs LY4N-AC240
LY4N-AC24 vs LY4N-AC200/220
LY4N-AC24 vs LY4N-AC120
LY4N-AC24 vs LY4N-AC12
LY4N-AC24 vs LY4N-AC100/110
LY4N-AC24 vs LY4N AC110/120
LY4N-AC24 vs LY4I4N DC12
LY4N-AC24 vs LY4F-DC48
LY4N-AC24 vs LY4F-DC24
LY4N-AC24 vs LY4F-DC12
LY4N-AC24 vs LY4F-AC240
LY4N-AC24 vs LY4F-AC24
LY4N-AC24 vs LY4F-AC120
LY4N-AC24 vs LY4F-AC12
LY4N-AC24 vs LY4F-AC100/110
LY4N-AC24 vs LY4F DC100/110
LY4N-AC24 vs LY4-DC48
LY4N-AC24 vs LY4-DC36
LY4N-AC24 vs LY4-DC24
LY4N-AC24 vs LY4-DC12
LY4N-AC24 vs LY4-D DC24
LY4N-AC24 vs LY4-D DC12
LY4N-AC24 vs LY4-AC240
LY4N-AC24 vs LY4-AC24
LY4N-AC24 vs LY4-AC120
LY4N-AC24 vs LY4-AC12
LY4N-AC24 vs LY4-AC100/110
LY4N-AC24 vs LY4-0-DC48
LY4N-AC24 vs LY4-0-DC24
LY4N-AC24 vs LY4-0-DC12
LY4N-AC24 vs LY4-0-DC100/110
LY4N-AC24 vs LY4-0-AC240
LY4N-AC24 vs LY4-0-AC200/220
LY4N-AC24 vs LY4-0-AC120
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.