Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Automation MJN1C-DC12
MJN1C-DC12
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:
Omron Automation
Datasheet:
MJN1C-DC12 Datasheet
History Price: $25.59
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MJN1C-DC12 Specification
Specification
Part No
MJN1C-DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
MJN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
600VAC, 28VDC - Max
Coil Current
100 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9 VDC
Must Release Voltage
-
Operating Temperature
20 ms
Contact Material
10 ms
Relay Type
-45℃ ~ 70℃
Operate Time
Silver Alloy
MJN1C-DC12 PDF Datasheet
MJN1C-DC12 Datasheet
Click and Download: MJN1C-DC12 Datasheet
MJN1C-DC12 Related Parts
MJN1C-AC120
Omron Automation
RELAY GEN PURPOSE SPDT 10A 120V
MJN1C-AC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1C-DC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1CF-AC120
Omron Automation
RELAY GEN PURPOSE SPDT 10A 120V
MJN-1CF-AC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1CF-AC240
Omron Automation
RELAY GEN PURPOSE SPDT 10A 240V
MJN1CF-DC12
Omron Automation
RELAY GEN PURPOSE SPDT 10A 12V
MJN1CF-DC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1C-N-AC120
Omron Automation
RELAY GEN PURPOSE SPDT 10A 120V
MJN1C-N-AC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1C-N-DC12
Omron Automation
RELAY GEN PURPOSE SPDT 10A 12V
MJN1C-N-DC24
Omron Automation
RELAY GEN PURPOSE SPDT 10A 24V
MJN1C-DC12 Compare Parts
MJN1C-DC12 vs MJN3C-N-DC24
MJN1C-DC12 vs MJN3C-N-DC12
MJN1C-DC12 vs MJN3C-N-DC110
MJN1C-DC12 vs MJN3C-N-AC240
MJN1C-DC12 vs MJN3C-N-AC24
MJN1C-DC12 vs MJN3C-N-AC120
MJN1C-DC12 vs MJN3C-IN-DC48
MJN1C-DC12 vs MJN3C-IN-DC24
MJN1C-DC12 vs MJN3C-IN-DC110
MJN1C-DC12 vs MJN3C-IN-AC240
MJN1C-DC12 vs MJN3C-IN-AC24
MJN1C-DC12 vs MJN3C-IN-AC120
MJN1C-DC12 vs MJN3C-I-DC24
MJN1C-DC12 vs MJN3C-I-AC240
MJN1C-DC12 vs MJN-3CF-DC48
MJN1C-DC12 vs MJN3CF-DC24
MJN1C-DC12 vs MJN3CF-DC12
MJN1C-DC12 vs MJN3CF-AC240
MJN1C-DC12 vs MJN3CF-AC24
MJN1C-DC12 vs MJN3CF-AC120
MJN1C-DC12 vs MJN3C-DC5
MJN1C-DC12 vs MJN3C-DC48
MJN1C-DC12 vs MJN3C-DC24
MJN1C-DC12 vs MJN3C-DC12
MJN1C-DC12 vs MJN3C-DC110
MJN1C-DC12 vs MJN3C-AC240
MJN1C-DC12 vs MJN3C-AC24
MJN1C-DC12 vs MJN3C-AC120
MJN1C-DC12 vs MJN3C-AC12
MJN1C-DC12 vs MJN2Z-E-DC24
MJN1C-DC12 vs MJN2C-N-DC24
MJN1C-DC12 vs MJN2C-N-DC12
MJN1C-DC12 vs MJN2C-N-AC240
MJN1C-DC12 vs MJN2C-N-AC24
MJN1C-DC12 vs MJN2C-N-AC120
MJN1C-DC12 vs MJN2CK-DC24
MJN1C-DC12 vs MJN2CK-DC12
MJN1C-DC12 vs MJN2CK-DC110
MJN1C-DC12 vs MJN2CK-AC24
MJN1C-DC12 vs MJN2CK-AC120
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Sofía Jiménez
Spain
2026-05-09 21:39
Todo correct. Work properly.
Simone Romano
Italy
2026-05-09 18:33
The goods is never arrived! I asked the remorse and me have denied, very dishonest
Jérôme Gagnon
France
2026-05-09 15:13
Ok, pas de problèmes
Anaëlle Lemoine
France
2026-05-09 14:50
Very good product
Laura Ferraro
Italy
2026-05-08 07:39
Quick shipment.
Product complies with the description.
Good seller.
Thank you
Jairo
Brazil
2026-05-08 01:55
Otimo, tudo certo rewarding all