MKS1XT-10 AC120
MKS1XT-10 AC120
Obsolete
Description:  RELAY GEN PURPOSE SPST 10A 120V
Manufacturer:  Omron Automation
History Price: $29.82
In Stock: 32400
MKS1XT-10 AC120 Specification
Specification
Part No
MKS1XT-10 AC120
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
MKS-X
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
120VAC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
Switching Voltage
220VDC - Max
Coil Current
19.3 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
96 VAC
Must Release Voltage
36 VAC
Operating Temperature
20 ms
Contact Material
20 ms
Relay Type
-40℃ ~ 60℃
Operate Time
Silver Tin Indium (AgSnIn)
MKS1XT-10 AC120 PDF Datasheet
MKS1XT-10 AC120 Related Parts
MKS1T-10 AC100
MKS1T-10 AC100
Omron Automation
RELAY GEN PURPOSE SPST 15A 100V
MKS1T-10 AC24
MKS1T-10 AC24
Omron Automation
RELAY GEN PURPOSE SPST 15A 24V
MKS1T-10 DC12
MKS1T-10 DC12
Omron Automation
RELAY GEN PURPOSE SPST 15A 12V
MKS1T-10 DC48
MKS1T-10 DC48
Omron Automation
RELAY GEN PURPOSE SPST 15A 48V
MKS1TI-10 AC110
MKS1TI-10 AC110
Omron Automation
RELAY GEN PURPOSE SPST 15A 110V
MKS1TIN-10 AC110
MKS1TIN-10 AC110
Omron Automation
RELAY GEN PURPOSE SPST 15A 110V
MKS1TIN-10 AC230
MKS1TIN-10 AC230
Omron Automation
RELAY GEN PURPOSE SPST 15A 230V
MKS1TIN-10 AC24
MKS1TIN-10 AC24
Omron Automation
RELAY GEN PURPOSE SPST 15A 24V
MKS1TIN-10 AC240
MKS1TIN-10 AC240
Omron Automation
RELAY GEN PURPOSE SPST 15A 240V
MKS1TIN-10 DC220
MKS1TIN-10 DC220
Omron Automation
RELAY GEN PURPOSE SPST 15A 220V
MKS1TN-10 AC120
MKS1TN-10 AC120
Omron Automation
RELAY GEN PURPOSE SPST 15A 120V
MKS1XT-10 AC24
MKS1XT-10 AC24
Omron Automation
RELAY GEN PURPOSE SPST 10A 24V
MKS1XT-10 AC120 Compare Parts
  • MKS1XT-10 AC120 vs MKS3PN-5 DC6
  • MKS1XT-10 AC120 vs MKS3PN-5 DC48
  • MKS1XT-10 AC120 vs MKS3PN-5 DC24
  • MKS1XT-10 AC120 vs MKS3PN-5 DC12
  • MKS1XT-10 AC120 vs MKS3PN-5 DC110
  • MKS1XT-10 AC120 vs MKS3PN-5 AC6
  • MKS1XT-10 AC120 vs MKS3PN-5 AC50
  • MKS1XT-10 AC120 vs MKS3PN-5 AC240
  • MKS1XT-10 AC120 vs MKS3PN-5 AC24
  • MKS1XT-10 AC120 vs MKS3PN-5 AC220
  • MKS1XT-10 AC120 vs MKS3PN-5 AC120
  • MKS1XT-10 AC120 vs MKS3PN-5 AC12
  • MKS1XT-10 AC120 vs MKS3PN-5 AC110
  • MKS1XT-10 AC120 vs MKS3PN-5 AC100
  • MKS1XT-10 AC120 vs MKS3PN1 DC24
  • MKS1XT-10 AC120 vs MKS3PN DC24
  • MKS1XT-10 AC120 vs MKS3PI-V-5 AC240
  • MKS1XT-10 AC120 vs MKS3PIN-D-5 DC24
  • MKS1XT-10 AC120 vs MKS3PIN-D-5 DC110
  • MKS1XT-10 AC120 vs MKS3PIN-5 DC6
  • MKS1XT-10 AC120 vs MKS3PIN-5 DC48
  • MKS1XT-10 AC120 vs MKS3PIN-5 DC24
  • MKS1XT-10 AC120 vs MKS3PIN-5 DC12
  • MKS1XT-10 AC120 vs MKS3PIN-5 DC110
  • MKS1XT-10 AC120 vs MKS3PIN-5 AC6
  • MKS1XT-10 AC120 vs MKS3PIN-5 AC50
  • MKS1XT-10 AC120 vs MKS3PIN-5 AC240
  • MKS1XT-10 AC120 vs MKS3PIN-5 AC24
  • MKS1XT-10 AC120 vs MKS3PIN-5 AC220
  • MKS1XT-10 AC120 vs MKS3PIN-5 AC120
  • MKS1XT-10 AC120 vs MKS3PIN-5 AC110
  • MKS1XT-10 AC120 vs MKS3PIN1-5 DC24
  • MKS1XT-10 AC120 vs MKS3PIN DC110
  • MKS1XT-10 AC120 vs MKS3PIN AC220
  • MKS1XT-10 AC120 vs MKS3PIN AC120
  • MKS1XT-10 AC120 vs MKS3PI5-AC120
  • MKS1XT-10 AC120 vs MKS3PI-5 DC60
  • MKS1XT-10 AC120 vs MKS3PI-5 DC24
  • MKS1XT-10 AC120 vs MKS3PI-5 DC12
  • MKS1XT-10 AC120 vs MKS3PI-5 DC110
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.