MY4ZH-AC110/120
MY4ZH-AC110/120
Active
Description:  RELAY GEN PURPOSE 4PDT 3A 120V
Manufacturer:  Omron Automation
History Price: $84.97
In Stock: 36380
MY4ZH-AC110/120 Specification
Specification
Part No
MY4ZH-AC110/120
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
MY4H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
120VAC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
3:00:00
Switching Voltage
125VAC, 125VDC - Max
Coil Current
9.2 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
96 VAC
Must Release Voltage
36 VAC
Operating Temperature
20 ms
Contact Material
20 ms
Relay Type
-25℃ ~ 60℃
Operate Time
Silver Alloy
MY4ZH-AC110/120 PDF Datasheet
MY4ZH-AC110/120 Related Parts
MY4 AC110/120 (S)
MY4 AC110/120 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 120V
MY4 AC12 (S)
MY4 AC12 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4 AC220/240 (S)
MY4 AC220/240 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 240V
MY4 AC24 (S)
MY4 AC24 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 24V
MY4 DC100/110 (S)
MY4 DC100/110 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 110V
MY4 DC12 (S)
MY4 DC12 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4 DC24 (S)
MY4 DC24 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 24V
MY4 DC48 (S)
MY4 DC48 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 48V
MY4-02 AC12
MY4-02 AC12
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4-02-AC110/120
MY4-02-AC110/120
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 120V
MY4-02-AC24
MY4-02-AC24
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 24V
MY4-02-AC50
MY4-02-AC50
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 50V
MY4ZH-AC110/120 Compare Parts
  • MY4ZH-AC110/120 vs MY4ZN DC48 (S)
  • MY4ZH-AC110/120 vs MY4ZN DC24 (S)
  • MY4ZH-AC110/120 vs MY4ZN DC12 (S)
  • MY4ZH-AC110/120 vs MY4ZN AC48/50 (S)
  • MY4ZH-AC110/120 vs MY4ZN AC220/240 (S)
  • MY4ZH-AC110/120 vs MY4ZN AC110/120 (S)
  • MY4ZH-AC110/120 vs MY4ZIN DC24 (S)
  • MY4ZH-AC110/120 vs MY4ZIN AC110/120 (S)
  • MY4ZH-AC110/120 vs MY4ZH-US DC24
  • MY4ZH-AC110/120 vs MY4ZH-US DC12
  • MY4ZH-AC110/120 vs MY4ZH-US AC24
  • MY4ZH-AC110/120 vs MY4ZH-US AC110/120
  • MY4ZH-AC110/120 vs MY4ZH-DC24
  • MY4ZH-AC110/120 vs MY4ZH-AC24
  • MY4ZH-AC110/120 vs MY4Z-CBG AC100/110
  • MY4ZH-AC110/120 vs MY4Z-AC110/120
  • MY4ZH-AC110/120 vs MY4Z-02-DC24
  • MY4ZH-AC110/120 vs MY4Z DC24 (S)
  • MY4ZH-AC110/120 vs MY4Z DC100/110 (S)
  • MY4ZH-AC110/120 vs MY4Z AC24 (S)
  • MY4ZH-AC110/120 vs MY4Z AC110/120 (S)
  • MY4ZH-AC110/120 vs MY4N-GS-R DC24
  • MY4ZH-AC110/120 vs MY4N-GS-R DC100/110
  • MY4ZH-AC110/120 vs MY4N-GS-R AC24
  • MY4ZH-AC110/120 vs MY4N-GS-R AC220/240
  • MY4ZH-AC110/120 vs MY4N-GS-R AC110/120
  • MY4ZH-AC110/120 vs MY4N-GS DC24
  • MY4ZH-AC110/120 vs MY4N-GS DC100/110
  • MY4ZH-AC110/120 vs MY4N-D2-GS-R DC24
  • MY4ZH-AC110/120 vs MY4N-D2 DC24 (S)
  • MY4ZH-AC110/120 vs MY4N-D2 DC12 (S)
  • MY4ZH-AC110/120 vs MY4N-CR AC110/120 (S)
  • MY4ZH-AC110/120 vs MY4N1 DC24 (S)
  • MY4ZH-AC110/120 vs MY4N1 DC12 (S)
  • MY4ZH-AC110/120 vs MY4N-02-DC24
  • MY4ZH-AC110/120 vs MY4N DC24 (S)
  • MY4ZH-AC110/120 vs MY4N DC12 (S)
  • MY4ZH-AC110/120 vs MY4N DC100/110 (S)
  • MY4ZH-AC110/120 vs MY4N AC6 (S)
  • MY4ZH-AC110/120 vs MY4N AC24 (S)
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement