P2R-057P
P2R-057P
Active
Description:  RELAY SOCKET 5 POS THROUGH HOLE
Manufacturer:  Omron Automation
Datasheet:   P2R-057P Datasheet
History Price: $4.97
In Stock: 7600
P2R-057P Specification
Specification
Part No
P2R-057P
Category
Relay Sockets
Manufacturer
Omron Automation
Series
G2RS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
5
Mounting Type
Through Hole
Termination Style
PC Pin
For Use With/Related Products
G2R-1-S Relays
P2R-057P PDF Datasheet
P2R-057P Related Parts
P2R-05A
P2R-05A
Omron Automation
RELAY SOCKET 5 POS PANEL MOUNT
P2R-05P
P2R-05P
Omron Automation
RELAY SOCKET 5 POS THROUGH HOLE
P2R-087P
P2R-087P
Omron Automation
RELAY SOCKET 8 POS THROUGH HOLE
P2R-08A
P2R-08A
Omron Automation
RELAY SOCKET 8 POS PANEL MOUNT
P2R-08P
P2R-08P
Omron Automation
RELAY SOCKET 8 POS THROUGH HOLE
P2RF-05
P2RF-05
Omron Automation
RELAY SOCKET 5 POSITION DIN RAIL
P2RF-05-E
P2RF-05-E
Omron Automation
RELAY SOCKET 5 POSITION DIN RAIL
P2RF05ESS
P2RF05ESS
Omron Automation
1 POLE CAGE CLAMP
P2RF-05-PU
P2RF-05-PU
Omron Automation
SOCKTFOR G2R-1-S(S) N H3RN-1-B
P2RF-05-S
P2RF-05-S
Omron Automation
RELAY SOCKET 5 POSITION DIN RAIL
P2RF-08
P2RF-08
Omron Automation
RELAY SOCKET 8 POSITION DIN RAIL
P2RF-08-E
P2RF-08-E
Omron Automation
RELAY SOCKET 8 POSITION DIN RAIL
P2R-057P Compare Parts
  • P2R-057P vs P2RFZ-05-E
  • P2R-057P vs P2RF-08-S
  • P2R-057P vs P2RF08ESS
  • P2R-057P vs P2RF-08-E
  • P2R-057P vs P2RF-08
  • P2R-057P vs P2RF-05-S
  • P2R-057P vs P2RF-05-PU
  • P2R-057P vs P2RF05ESS
  • P2R-057P vs P2RF-05-E
  • P2R-057P vs P2RF-05
  • P2R-057P vs P2R-08P
  • P2R-057P vs P2R-08A
  • P2R-057P vs P2R-087P
  • P2R-057P vs P2R-05P
  • P2R-057P vs P2R-05A
  • P2R-057P vs P2RF-08-PU
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4