G2R-2-Z DC24
G2R-2-Z DC24
Active
Description:  RELAY GEN PURPOSE DPDT 5A 24V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 25600
G2R-2-Z DC24 Specification
Specification
Part No
G2R-2-Z DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G2R
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
5:00:00
Switching Voltage
380VAC, 125VDC - Max
Coil Current
1900VA, 625W
Coil Type
21.8 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
16.8 VDC
Operating Temperature
3.6 VDC
Contact Material
15 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 70℃
G2R-2-Z DC24 PDF Datasheet
G2R-2-Z DC24 Related Parts
G2R-1 AC200/(220)
G2R-1 AC200/(220)
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 220V
G2R-1 DC20
G2R-1 DC20
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 20V
G2R-1 DC3
G2R-1 DC3
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 3V
G2R-1 DC48
G2R-1 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 48V
G2R-1 DC9
G2R-1 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 9V
G2R-14 DC100 BY OMI
G2R-14 DC100 BY OMI
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 100V
G2R-14 DC110 BY OMI
G2R-14 DC110 BY OMI
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 110V
G2R-14 DC12 BY OMI
G2R-14 DC12 BY OMI
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 12V
G2R-14 DC6
G2R-14 DC6
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 6V
G2R-14-7DC12
G2R-14-7DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 12V
G2R-14-7DC18
G2R-14-7DC18
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 18V
G2R-14-7DC24
G2R-14-7DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 24V
G2R-2-Z DC24 Compare Parts
  • G2R-2-Z DC24 vs G2RV-ST700 DC12
  • G2R-2-Z DC24 vs G2RV-ST700 AC230
  • G2R-2-Z DC24 vs G2RV-ST700 AC110
  • G2R-2-Z DC24 vs G2RV-ST700 AC/DC24
  • G2R-2-Z DC24 vs G2RV-ST501 DC24
  • G2R-2-Z DC24 vs G2RV-ST500 DC24
  • G2R-2-Z DC24 vs G2RV-ST500 AC230
  • G2R-2-Z DC24 vs G2RV-ST500 AC110
  • G2R-2-Z DC24 vs G2RV-ST500 AC100
  • G2R-2-Z DC24 vs G2RV-ST500 AC/DC24
  • G2R-2-Z DC24 vs G2RV-SR701 DC24
  • G2R-2-Z DC24 vs G2RV-SR701 AC/DC24
  • G2R-2-Z DC24 vs G2RV-SR700 DC24
  • G2R-2-Z DC24 vs G2RV-SR700 DC12
  • G2R-2-Z DC24 vs G2RV-SR700 AC230
  • G2R-2-Z DC24 vs G2RV-SR700 AC200
  • G2R-2-Z DC24 vs G2RV-SR700 AC110
  • G2R-2-Z DC24 vs G2RV-SR700 AC100
  • G2R-2-Z DC24 vs G2RV-SR700 AC/DC48
  • G2R-2-Z DC24 vs G2RV-SR700 AC/DC24
  • G2R-2-Z DC24 vs G2RV-SR501 DC24
  • G2R-2-Z DC24 vs G2RV-SR501 AC/DC24
  • G2R-2-Z DC24 vs G2RV-SR500 DC24
  • G2R-2-Z DC24 vs G2RV-SR500 DC12
  • G2R-2-Z DC24 vs G2RV-SR500 AC230
  • G2R-2-Z DC24 vs G2RV-SR500 AC200
  • G2R-2-Z DC24 vs G2RV-SR500 AC110
  • G2R-2-Z DC24 vs G2RV-SR500 AC100
  • G2R-2-Z DC24 vs G2RV-SR500 AC/DC48
  • G2R-2-Z DC24 vs G2RV-SR500 AC/DC24
  • G2R-2-Z DC24 vs G2RV-SL701-AC/DC24
  • G2R-2-Z DC24 vs G2RV-SL700 DC24 (DC21)
  • G2R-2-Z DC24 vs G2RV-SL700 DC12 (DC11)
  • G2R-2-Z DC24 vs G2RV-SL700 AC230
  • G2R-2-Z DC24 vs G2RV-SL700 AC110
  • G2R-2-Z DC24 vs G2RV-SL700 AC/DC48
  • G2R-2-Z DC24 vs G2RV-SL700 AC/DC24
  • G2R-2-Z DC24 vs G2RV-SL501-DC24
  • G2R-2-Z DC24 vs G2RV-SL500 DC24 (DC21)
  • G2R-2-Z DC24 vs G2RV-SL500 DC12 (DC11)
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.