G4A-1A-PE DC12
G4A-1A-PE DC12
Active
Description:  RELAY GEN PURPOSE SPST 20A 12V
Manufacturer:  Omron Electronics
History Price: $10.75
In Stock: 13600
G4A-1A-PE DC12 Specification
Specification
Part No
G4A-1A-PE DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G4A
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
20 A
Switching Voltage
250VAC - Max
Coil Current
5000VA
Coil Type
75 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
8.4 VDC
Operating Temperature
1.2 VDC
Contact Material
20 ms
Relay Type
10 ms
Operate Time
-20℃ ~ 60℃
G4A-1A-PE DC12 PDF Datasheet
G4A-1A-PE DC12 Related Parts
G4A-1A-E DC12
G4A-1A-E DC12
Omron Electronics
RELAY GEN PURPOSE SPST 20A 12V
G4A-1A-E DC24 BY
G4A-1A-E DC24 BY
Omron Electronics
RELAY GEN PURPOSE SPST 20A 24V
G4A-1A-E DC5
G4A-1A-E DC5
Omron Electronics
RELAY GEN PURPOSE SPST 20A 5V
G4A-1A-PE DC24
G4A-1A-PE DC24
Omron Electronics
RELAY GEN PURPOSE SPST 20A 24V
G4A-1A-PE DC5
G4A-1A-PE DC5
Omron Electronics
RELAY GEN PURPOSE SPST 20A 5V
G4A-1A-PE-T130 DC12
G4A-1A-PE-T130 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 20A 12V
G4A-1A-E-CF DC12 BY OMZ
G4A-1A-E-CF DC12 BY OMZ
Omron Electronics
RELAY GEN PURPOSE SPST 20A 12V
G4A-1A-PE-CF DC12 BY OMZ
G4A-1A-PE-CF DC12 BY OMZ
Omron Electronics
RELAY GEN PURPOSE SPST 20A 12V
G4A-1A-PE DC12 Compare Parts
  • G4A-1A-PE DC12 vs G4A-1A-PE DC5
  • G4A-1A-PE DC12 vs G4A-1A-PE DC24
  • G4A-1A-PE DC12 vs G4A-1A-E DC5
  • G4A-1A-PE DC12 vs G4A-1A-E DC24 BY
  • G4A-1A-PE DC12 vs G4A-1A-E DC12
  • G4A-1A-PE DC12 vs G4A-1A-PE-CF DC12 BY OMZ
  • G4A-1A-PE DC12 vs G4A-1A-E-CF DC12 BY OMZ
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new