G5A-234P DC48
G5A-234P DC48
Obsolete
Description:  RELAY GEN PURPOSE DPDT 1A 48V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 400
G5A-234P DC48 Specification
Specification
Part No
G5A-234P DC48
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G5A
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
48VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
125VAC, 125VDC - Max
Coil Current
5.8 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Fully
Coil Insulation
-
Must Operate Voltage
33.6 VDC
Must Release Voltage
4.8 VDC
Operate Time
5 ms
Release Time
5 ms
Operating Temperature
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
G5A-234P DC48 PDF Datasheet
G5A-234P DC48 Related Parts
G5A-234P-DC12
G5A-234P-DC12
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 12V
G5A-234P-DC24
G5A-234P-DC24
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 24V
G5A-234P-DC5
G5A-234P-DC5
Omron Electronics
RELAY GENERAL PURPOSE DPDT 1A 5V
G5A-237P-DC12
G5A-237P-DC12
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 12V
G5A-237P-DC24
G5A-237P-DC24
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 24V
G5A-237P-DC5
G5A-237P-DC5
Omron Electronics
RELAY GENERAL PURPOSE DPDT 1A 5V
G5AK-234P-DC5
G5AK-234P-DC5
Omron Electronics
RELAY GENERAL PURPOSE DPDT 1A 5V
G5A-234P DC9
G5A-234P DC9
Omron Electronics
RELAY GENERAL PURPOSE DPDT 1A 9V
G5A-234P-DC6
G5A-234P-DC6
Omron Electronics
RELAY GENERAL PURPOSE DPDT 1A 6V
G5A-234P-FC-DC12
G5A-234P-FC-DC12
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 12V
G5A-234P-FC-DC24
G5A-234P-FC-DC24
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 24V
G5A-234P-FC-DC5
G5A-234P-FC-DC5
Omron Electronics
RELAY GENERAL PURPOSE DPDT 1A 5V
G5A-234P DC48 Compare Parts
  • G5A-234P DC48 vs G5A-237P-DC5
  • G5A-234P DC48 vs G5A-237P-DC24
  • G5A-234P DC48 vs G5A-237P-DC12
  • G5A-234P DC48 vs G5A-234P-DC5
  • G5A-234P DC48 vs G5A-234P-DC24
  • G5A-234P DC48 vs G5A-234P-DC12
  • G5A-234P DC48 vs G5AU-237P-DC24
  • G5A-234P DC48 vs G5AU-237P-DC12
  • G5A-234P DC48 vs G5AU-237P DC5
  • G5A-234P DC48 vs G5AU-234P-DC12
  • G5A-234P DC48 vs G5AU-234P DC5
  • G5A-234P DC48 vs G5AK-237P-DC9
  • G5A-234P DC48 vs G5AK-237P-DC5
  • G5A-234P DC48 vs G5AK-237P-DC3
  • G5A-234P DC48 vs G5AK-237P-DC24
  • G5A-234P DC48 vs G5AK-237P-DC12
  • G5A-234P DC48 vs G5AK-234P-DC9
  • G5A-234P DC48 vs G5AK-234P-DC3
  • G5A-234P DC48 vs G5AK-234P-DC24
  • G5A-234P DC48 vs G5AK-234P-DC12
  • G5A-234P DC48 vs G5AK-234P DC6
  • G5A-234P DC48 vs G5A-237PH-DC5
  • G5A-234P DC48 vs G5A-237PH-DC12
  • G5A-234P DC48 vs G5A-237PH DC24
  • G5A-234P DC48 vs G5A-237P-DC9
  • G5A-234P DC48 vs G5A-237P-DC6
  • G5A-234P DC48 vs G5A-234PL DC24
  • G5A-234P DC48 vs G5A-234PH-DC5
  • G5A-234P DC48 vs G5A-234PH DC6
  • G5A-234P DC48 vs G5A-234PH DC3
  • G5A-234P DC48 vs G5A-234PH DC12
  • G5A-234P DC48 vs G5A-234P-FC-DC9
  • G5A-234P DC48 vs G5A-234P-FC-DC5
  • G5A-234P DC48 vs G5A-234P-FC-DC24
  • G5A-234P DC48 vs G5A-234P-FC-DC12
  • G5A-234P DC48 vs G5A-234P-DC6
  • G5A-234P DC48 vs G5A-234P DC9
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend