Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Electronics G5CA-1A-E DC6
G5CA-1A-E DC6
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 15A 6V
Manufacturer:
Omron Electronics
Datasheet:
G5CA-1A-E DC6 Datasheet
History Price: Obsolete
In Stock: 26720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G5CA-1A-E DC6 Specification
Specification
Part No
G5CA-1A-E DC6
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5CA
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
6VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
15 A
Switching Voltage
250VAC, 125VDC - Max
Coil Current
3750VA, 1875W
Coil Type
33.3 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
4.5 VDC
Operating Temperature
0.6 VDC
Contact Material
10 ms
Relay Type
10 ms
Operate Time
-25℃ ~ 70℃
G5CA-1A-E DC6 PDF Datasheet
G5CA-1A-E DC6 Datasheet
Click and Download: G5CA-1A-E DC6 Datasheet
G5CA-1A-E DC6 Related Parts
G5CA-1A DC12
Omron Electronics
RELAY GEN PURPOSE SPST 10A 12V
G5CA-1A DC24
Omron Electronics
RELAY GEN PURPOSE SPST 10A 24V
G5CA-1A DC48
Omron Electronics
RELAY GEN PURPOSE SPST 10A 48V
G5CA-1A DC5
Omron Electronics
RELAY GEN PURPOSE SPST 10A 5V
G5CA-1A DC9
Omron Electronics
RELAY GEN PURPOSE SPST 10A 9V
G5CA-1A4 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 10A 12V
G5CA-1A4 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 10A 24V
G5CA-1A4 DC5
Omron Electronics
RELAY GEN PURPOSE SPST 10A 5V
G5CA-1A4 DC9
Omron Electronics
RELAY GEN PURPOSE SPST 10A 9V
G5CA-1A4-H DC12
Omron Electronics
RELAY GEN PURPOSE SPST 10A 12V
G5CA-1A4-H DC24
Omron Electronics
RELAY GEN PURPOSE SPST 10A 24V
G5CA-1A4-H DC5
Omron Electronics
RELAY GEN PURPOSE SPST 10A 5V
G5CA-1A-E DC6 Compare Parts
G5CA-1A-E DC6 vs G5CA-1A-TP-E DC24
G5CA-1A-E DC6 vs G5CA-1A-TP-E DC12
G5CA-1A-E DC6 vs G5CA-1A-L DC24
G5CA-1A-E DC6 vs G5CA-1A-H DC5
G5CA-1A-E DC6 vs G5CA-1A-H DC24
G5CA-1A-E DC6 vs G5CA-1A-H DC12
G5CA-1A-E DC6 vs G5CA-1A-E-H DC12
G5CA-1A-E DC6 vs G5CA-1A-E DC5
G5CA-1A-E DC6 vs G5CA-1A-E DC48
G5CA-1A-E DC6 vs G5CA-1A-E DC24
G5CA-1A-E DC6 vs G5CA-1A-E DC12
G5CA-1A-E DC6 vs G5CA-1A4-H DC5
G5CA-1A-E DC6 vs G5CA-1A4-H DC24
G5CA-1A-E DC6 vs G5CA-1A4-H DC12
G5CA-1A-E DC6 vs G5CA-1A4 DC9
G5CA-1A-E DC6 vs G5CA-1A4 DC5
G5CA-1A-E DC6 vs G5CA-1A4 DC24
G5CA-1A-E DC6 vs G5CA-1A4 DC12
G5CA-1A-E DC6 vs G5CA-1A DC9
G5CA-1A-E DC6 vs G5CA-1A DC5
G5CA-1A-E DC6 vs G5CA-1A DC48
G5CA-1A-E DC6 vs G5CA-1A DC24
G5CA-1A-E DC6 vs G5CA-1A DC12
G5CA-1A-E DC6 vs G5CE-1-DC12
G5CA-1A-E DC6 vs G5CA6002G
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right