G5PZ-1A4-E DC18
G5PZ-1A4-E DC18
Active
Description:  SEALED 20A, 250VAC PCB RELAY
Manufacturer:  Omron Electronics
History Price: $3.96
In Stock: 30000
G5PZ-1A4-E DC18 Specification
Specification
Part No
G5PZ-1A4-E DC18
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5PZ
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
18VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
20 A
Switching Voltage
250VAC - Max
Coil Current
5000VA
Coil Type
29.4 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Fully
Must Operate Voltage
-
Must Release Voltage
13.5 VDC
Operating Temperature
1.8 VDC
Contact Material
15 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 70℃
G5PZ-1A4-E DC18 PDF Datasheet
G5PZ-1A4-E DC18 Related Parts
G5PZ-1A DC12
G5PZ-1A DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5PZ-1A DC24
G5PZ-1A DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5PZ-1A DC5
G5PZ-1A DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5PZ-1A4-E DC12
G5PZ-1A4-E DC12
Omron Electronics
SEALED 20A, 250VAC PCB RELAY
G5PZ-1A4-E DC24
G5PZ-1A4-E DC24
Omron Electronics
SEALED 20A, 250VAC PCB RELAY
G5PZ-1A4-E DC5
G5PZ-1A4-E DC5
Omron Electronics
SEALED 20A, 250VAC PCB RELAY
G5PZ-1A-E DC12
G5PZ-1A-E DC12
Omron Electronics
RELAY GEN PURPOSE SPST 20A 12V
G5PZ-1A-E DC24
G5PZ-1A-E DC24
Omron Electronics
RELAY GEN PURPOSE SPST 20A 24V
G5PZ-1A-E DC5
G5PZ-1A-E DC5
Omron Electronics
RELAY GEN PURPOSE SPST 20A 5V
G5PZ-1A-X DC12
G5PZ-1A-X DC12
Omron Electronics
RELAY GEN PURPOSE SPST 20A 12V
G5PZ-1A-X DC24
G5PZ-1A-X DC24
Omron Electronics
RELAY GEN PURPOSE SPST 20A 24V
G5PA-1-2 DC12 BY OMZ (PF)
G5PA-1-2 DC12 BY OMZ (PF)
Omron Electronics
RELAY GEN PURPOSE SPST 5A 12V
G5PZ-1A4-E DC18 Compare Parts
  • G5PZ-1A4-E DC18 vs G5PZ-1A-X DC12
  • G5PZ-1A4-E DC18 vs G5PZ-1A-E DC5
  • G5PZ-1A4-E DC18 vs G5PZ-1A-E DC24
  • G5PZ-1A4-E DC18 vs G5PZ-1A-E DC12
  • G5PZ-1A4-E DC18 vs G5PZ-1A4-E DC5
  • G5PZ-1A4-E DC18 vs G5PZ-1A4-E DC24
  • G5PZ-1A4-E DC18 vs G5PZ-1A4-E DC12
  • G5PZ-1A4-E DC18 vs G5PZ-1A DC5
  • G5PZ-1A4-E DC18 vs G5PZ-1A DC24
  • G5PZ-1A4-E DC18 vs G5PZ-1A DC12
  • G5PZ-1A4-E DC18 vs G5PA-2DC24BYOMZ(PF)
  • G5PZ-1A4-E DC18 vs G5PA-2DC12BYOMZ(PF)
  • G5PZ-1A4-E DC18 vs G5PA-28-MC DC24 BY OMZ (PF)
  • G5PZ-1A4-E DC18 vs G5PA-28-MC DC12 BY OMZ (PF)
  • G5PZ-1A4-E DC18 vs G5PA-2 DC9 BY OMZ (PF)
  • G5PZ-1A4-E DC18 vs G5PA-2 DC5
  • G5PZ-1A4-E DC18 vs G5PA-1-WH DC24 BY OMZ
  • G5PZ-1A4-E DC18 vs G5PA-1-SA DC12 BY OMZ (PF)
  • G5PZ-1A4-E DC18 vs G5PA-1-M-EDC9BYOMZ(PF)
  • G5PZ-1A4-E DC18 vs G5PA-1-M-EDC5BYOMZ(PF)
  • G5PZ-1A4-E DC18 vs G5PA-1-M-E-DC5(PF)
  • G5PZ-1A4-E DC18 vs G5PA-1-M-EDC24BYOMZ(PF)
  • G5PZ-1A4-E DC18 vs G5PA-1-M-EDC12BYOMZ(PF)
  • G5PZ-1A4-E DC18 vs G5PA-1-M DC5 BY OMZ (PF)
  • G5PZ-1A4-E DC18 vs G5PA-1-DC9
  • G5PZ-1A4-E DC18 vs G5PA-1DC24BYOMZ(PF)
  • G5PZ-1A4-E DC18 vs G5PA-1DC12(PF)
  • G5PZ-1A4-E DC18 vs G5PA-1-8-DC24
  • G5PZ-1A4-E DC18 vs G5PA-1-2-DC12
  • G5PZ-1A4-E DC18 vs G5PA-1-2 DC12 BY OMZ (PF)
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.